PIC GmbH Magnetic, Reed Switches PMC-1001TS2025

Description
Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 2010-1285-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1285-2-ND
Magnetic, Reed Switches 2010-1285-2-ND
Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 2010-1285-6-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1285-6-ND
Magnetic, Reed Switches 2010-1285-6-ND
Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 2010-1285-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1285-1-ND
Magnetic, Reed Switches 2010-1285-1-ND
Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
PMC-1001TS2025
Switches - Magnetic, Reed Switches PMC-1001TS2025
STANDARD SMD REED SWITCH PITCH 1

STANDARD SMD REED SWITCH PITCH 1

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches
Product Number 2010-1285-2-ND PMC-1001TS2025
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.7000 amps 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 65 - BN 65-RZ-2309 5,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switch - 105450 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
View Details