PIC GmbH Magnetic, Reed Switches PMC-1496S2530

Description
Glass Body Reed Switch SPDT 25 ~ 30AT Operate Range 20W 1A (AC/DC) 140V Surface Mount
Request a Quote Datasheet
Description
Glass Body Reed Switch SPDT 25 ~ 30AT Operate Range 20W 1A (AC/DC) 140V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 2010-1305-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1305-ND
Magnetic, Reed Switches 2010-1305-ND
Glass Body Reed Switch SPDT 25 ~ 30AT Operate Range 20W 1A (AC/DC) 140V Surface Mount

Glass Body Reed Switch SPDT 25 ~ 30AT Operate Range 20W 1A (AC/DC) 140V Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
PMC-1496S2530
Switches - Magnetic, Reed Switches PMC-1496S2530
STANDARD FORM C REED SWITCH

STANDARD FORM C REED SWITCH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches
Product Number 2010-1305-ND PMC-1496S2530
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Current Rating 1 amps 1 amps
Power Rating 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 1615760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 c/o
Contact Material Rhodium
View Details
Magnetic reed switch - BN 65 - BN 65-RZ/V 0,170M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 230 volts
View Details
Reed Switch - 104430 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
View Details