PIC GmbH Magnetic, Reed Switches PMC-1001S2025

Description
Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 2010-1272-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1272-1-ND
Magnetic, Reed Switches 2010-1272-1-ND
Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 2010-1272-6-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1272-6-ND
Magnetic, Reed Switches 2010-1272-6-ND
Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 2010-1272-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1272-2-ND
Magnetic, Reed Switches 2010-1272-2-ND
Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
PMC-1001S2025
Switches - Magnetic, Reed Switches PMC-1001S2025
STANDARD SMD REED SWITCH

STANDARD SMD REED SWITCH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches
Product Number 2010-1272-1-ND PMC-1001S2025
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.7000 amps 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material PGM Alloy
View Details
Magnetic reed switch - BN 75 - BN 75-11Z-1391 -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
AC Voltage Rating 220 volts
View Details
Reed Switch - 120230 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Reed Proximity Switch - 1750 - PHD, Inc.
Specs
Current Rating 0.2000 amps
AC Voltage Rating 120 volts
DC Voltage Rating 30 volts
View Details