PIC GmbH Magnetic, Reed Switches MS-107-3-1

Description
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 700mA (AC/DC) 130V Through Hole
Request a Quote Datasheet
Description
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 700mA (AC/DC) 130V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 2010-1088-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1088-ND
Magnetic, Reed Switches 2010-1088-ND
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 700mA (AC/DC) 130V Through Hole

Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 700mA (AC/DC) 130V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MS-107-3-1
Switches - Magnetic, Reed Switches MS-107-3-1
REED SENSOR PITCH 17.78 MM

REED SENSOR PITCH 17.78 MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches
Product Number 2010-1088-ND MS-107-3-1
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.7000 amps 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic reed switch - BN 32 - BN 32-R-1279 2,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Pneumatic Cylinder Switch - 102243 - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Proximity Switch - 1750 - PHD, Inc.
Specs
Current Rating 0.2000 amps
AC Voltage Rating 120 volts
DC Voltage Rating 30 volts
View Details