PIC GmbH Magnetic, Reed Switches PMC-1001TH1520

Description
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount
Request a Quote Datasheet
Description
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 2010-1277-6-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1277-6-ND
Magnetic, Reed Switches 2010-1277-6-ND
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 2010-1277-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1277-2-ND
Magnetic, Reed Switches 2010-1277-2-ND
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 2010-1277-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1277-1-ND
Magnetic, Reed Switches 2010-1277-1-ND
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
PMC-1001TH1520
Switches - Magnetic, Reed Switches PMC-1001TH1520
STANDARD SMD REED SWITCH PITCH 1

STANDARD SMD REED SWITCH PITCH 1

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches
Product Number 2010-1277-6-ND PMC-1001TH1520
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.7000 amps 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic reed switch - BN 31/310 - BN 310-01Z 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 3 amps
View Details
Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder - 31Y2667 - Newark, An Avnet Company
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
AC Voltage Rating 200 volts
View Details