Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-8 - MRPR-8-22-33 MRPR-8-22-33

Description
A miniature, normally open switch with a 20.32mm long x 2.84mm diameter (0.800" x 0.112") glass envelope. Capable of high voltage and power switching of 265Vac at 50VA. It is rated to carry 2.5A and switch 1A. Available sensitivity range of 22-43 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for reed relays, limit sensing, telecom and white goods applications. Will switch global mains voltages. Normally open switch capable of switching 265Vac or 0.7A at up to 50 Volt-Amperes Minimum breakdown voltage of 750Vdc Available sensitivity range of 22-43 AT
Datasheet
Description
A miniature, normally open switch with a 20.32mm long x 2.84mm diameter (0.800" x 0.112") glass envelope. Capable of high voltage and power switching of 265Vac at 50VA. It is rated to carry 2.5A and switch 1A. Available sensitivity range of 22-43 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for reed relays, limit sensing, telecom and white goods applications. Will switch global mains voltages. Normally open switch capable of switching 265Vac or 0.7A at up to 50 Volt-Amperes Minimum breakdown voltage of 750Vdc Available sensitivity range of 22-43 AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-8 - MRPR-8-22-33 - MRPR-8-22-33 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-8 - MRPR-8-22-33
MRPR-8-22-33
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-8 - MRPR-8-22-33 MRPR-8-22-33
A miniature, normally open switch with a 20.32mm long x 2.84mm diameter (0.800" x 0.112") glass envelope. Capable of high voltage and power switching of 265Vac at 50VA. It is rated to carry 2.5A and switch 1A. Available sensitivity range of 22-43 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for reed relays, limit sensing, telecom and white goods applications. Will switch global mains voltages. Normally open switch capable of switching 265Vac or 0.7A at up to 50 Volt-Amperes Minimum breakdown voltage of 750Vdc Available sensitivity range of 22-43 AT

A miniature, normally open switch with a 20.32mm long x 2.84mm diameter (0.800" x 0.112") glass envelope. Capable of high voltage and power switching of 265Vac at 50VA. It is rated to carry 2.5A and switch 1A. Available sensitivity range of 22-43 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for reed relays, limit sensing, telecom and white goods applications. Will switch global mains voltages. Normally open switch capable of switching 265Vac or 0.7A at up to 50 Volt-Amperes Minimum breakdown voltage of 750Vdc Available sensitivity range of 22-43 AT

Supplier's Site Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MRPR-8-22-33
Switches - Magnetic, Reed Switches MRPR-8-22-33
SWITCH REED SPST-NO 700MA 265V

SWITCH REED SPST-NO 700MA 265V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches
Product Number MRPR-8-22-33 MRPR-8-22-33
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-8 - MRPR-8-22-33 Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.7000 amps 0.7000 amps
AC Voltage Rating 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - EX-BN 20 - EX-BN 20-01Z-3G/D -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 3 amps
View Details
Reed Switches - 9092679 - RS Components, Ltd.
Comus International
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications Spst-no
Contact Material Ruthenium on gold
View Details
Magnetic, Reed Switches - 374-1084-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers