Littelfuse, Inc. 19.7mm High Voltage Reed Switch MVSR-20-17-28

Description
The MVSR-20 Reed Switch is a miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope, capable of high voltage switching up to 1kVdcat 1ma. It has high insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Miniature normally open switch Capable of switching 1000Vdc at 1mA or 0.5A up to 10W Minimum breakdown voltage 2000Vdc Available sensitivity range 17-38 AT
Request a Quote Datasheet
Description
The MVSR-20 Reed Switch is a miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope, capable of high voltage switching up to 1kVdcat 1ma. It has high insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Miniature normally open switch Capable of switching 1000Vdc at 1mA or 0.5A up to 10W Minimum breakdown voltage 2000Vdc Available sensitivity range 17-38 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19.7mm High Voltage Reed Switch - MVSR-20-17-28 - Littelfuse, Inc.
Rosemont, IL, United States
19.7mm High Voltage Reed Switch
MVSR-20-17-28
19.7mm High Voltage Reed Switch MVSR-20-17-28
The MVSR-20 Reed Switch is a miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope, capable of high voltage switching up to 1kVdcat 1ma. It has high insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Miniature normally open switch Capable of switching 1000Vdc at 1mA or 0.5A up to 10W Minimum breakdown voltage 2000Vdc Available sensitivity range 17-38 AT

The MVSR-20 Reed Switch is a miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope, capable of high voltage switching up to 1kVdcat 1ma. It has high insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Miniature normally open switch Capable of switching 1000Vdc at 1mA or 0.5A up to 10W Minimum breakdown voltage 2000Vdc Available sensitivity range 17-38 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - MVSR-20-17-28-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
MVSR-20-17-28-ND
Magnetic, Reed Switches MVSR-20-17-28-ND
Glass Body Reed Switch SPST-NO 17 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Glass Body Reed Switch SPST-NO 17 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MVSR-20-17-28
Magnetic / Reed Switches MVSR-20-17-28
Magnetic / Reed Switches 17-28AT NO 100V 10W 19.7MM REED

Magnetic / Reed Switches 17-28AT NO 100V 10W 19.7MM REED

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MVSR-20-17-28
Switches - Magnetic, Reed Switches MVSR-20-17-28
SWITCH REED SPST

SWITCH REED SPST

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number MVSR-20-17-28 MVSR-20-17-28-ND MVSR-20-17-28 MVSR-20-17-28
Product Name 19.7mm High Voltage Reed Switch Magnetic, Reed Switches Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 31/310 - BN 310-2RZ -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 200 volts
View Details
Pneumatic Cylinder Switch - 102160PG - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details