Acme Chip Technology Co., Limited Datasheets for Reed Switches
Reed switches are magnetically actuated switches. They are typically manufactured with two ferromagnetic reeds (contact blades), which are sealed in a glass capsule. In the presence of a magnet, the blades (contacts) close.
Reed Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| SWITCH REED SPDT 280MA 125V | |
| SWITCH REED SPST-NO 1A 140V | |
| SWITCH REED SPST-NO 1A 200V | |
| SWITCH REED SPST-NO 1A 250V | |
| SWITCH REED SPST-NO 250MA 140V | |
| SWITCH REED SPST-NO 250MA 175V | |
| SWITCH REED SPST-NO 500MA 120V | |
| SWITCH REED SPST-NO 500MA 130V | |
| SWITCH REED SPST-NO 500MA 140V | |
| SWITCH REED SPST-NO 700MA 140V | |
| SWITCH REED SPST-NO 750MA 140V |
| << Prev |