Mile-X Equipment, Inc. OTC 1774B 10 Ton Capacity Ratcheting Jack Stands (pair) OTC1774B

Description
OTC Ratcheting Jack Stands (Pair) Features: These ratcheting jack stands are highest quality steel and factory tested to ANSI PALD standards The form-fit saddle design and 12" x 14" base ensures stability Height Range: 20" to 31½" No. 1774B – 10-Ton capacity ratcheting jack stands (pair). Wt., 82 lbs.
Description
OTC Ratcheting Jack Stands (Pair) Features: These ratcheting jack stands are highest quality steel and factory tested to ANSI PALD standards The form-fit saddle design and 12" x 14" base ensures stability Height Range: 20" to 31½" No. 1774B – 10-Ton capacity ratcheting jack stands (pair). Wt., 82 lbs.

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
OTC 1774B 10 Ton Capacity Ratcheting Jack Stands (pair)
OTC1774B
OTC 1774B 10 Ton Capacity Ratcheting Jack Stands (pair) OTC1774B
OTC Ratcheting Jack Stands (Pair) Features: These ratcheting jack stands are highest quality steel and factory tested to ANSI PALD standards The form-fit saddle design and 12" x 14" base ensures stability Height Range: 20" to 31½" No. 1774B – 10-Ton capacity ratcheting jack stands (pair). Wt., 82 lbs.

OTC Ratcheting Jack Stands (Pair)

Features:

  • These ratcheting jack stands are highest quality steel and factory tested to ANSI PALD standards
  • The form-fit saddle design and 12" x 14" base ensures stability
  • Height Range: 20" to 31½"

No. 1774B – 10-Ton capacity ratcheting jack stands (pair). Wt., 82 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number OTC1774B
Product Name OTC 1774B 10 Ton Capacity Ratcheting Jack Stands (pair)
Unlock Full Specs
to access all available technical data

Similar Products

1000kN-160×25-R-Ball screw | ZE-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 457 tons (415 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Bag, Lifting Flat Form High Pressure Air, Square 12
Specs
Jack Type Inflatable
Actuation Air
Capacity 6.1 tons (5.53 metric tons)
View Details
Mechanical Rack Jack POWERTEX PRJ WLL ton 10 - 5205PRJ100 - Certex UK
Specs
Actuation Hand
Capacity 11.02 tons (10 metric tons)
Stroke 11.81 inch (300 mm)
View Details