Mile-X Equipment, Inc. Ranger RTJ-1 1 Ton Transmission Jack RANRTJ1

Description
Ranger RTJ-1 1-Ton Transmission Jack *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. If it states "Direct Shipping Point" there will not be a surcharge. This transmission jack ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, or RATZ fee will not be shown in the total when you have completed checkout and will be added to the total. The TransJak transmission jack has a 1-ton heavy lifting capacity and is built out of over 200 lbs. of solid, quality materials. Features: Foot operated pump Two-stage design Fully adjustable saddle tilts four ways Heavy-steel construction for maximum durability Double-sealed hydraulics to prevent contamination for longer service life Heavy-duty chain anchors keep loads secure Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when loaded Fully adjustable universal saddle adapts to passenger car and light truck automatic transmissions and transaxle assemblies Fine-thread adjustment screws with oversized knobs make adjusting the table a cinch Two-stage design provides an extended lifting height of over 79" Hardened chrome-moly ram prohibits rust from entering hydraulic system Two individual push / pull handles for extra handling capability System overload system prevents the jack from being used beyond its rated capacity Extra-wide base and four heavy-duty swivel bell bearing casters provides a low center of gravity and exceptional maneuverability Specifications: Lifting capacity – first stage: 2,000 lbs. / 907 kg Lifting capacity – second stage: 1,000 lbs. / 454 kg Lowered height: 37" / 940 mm Raised height: 79-1/2" / 2,019 mm Base dimensions: 39" x 39" / 991 mm x 991 mm Shipping weight: 206 lbs. / 94 kg Shipping dimensions: 17" x 25" x 39" / 432 mm x 635 mm x 991 mm Description: The original and
Description
Ranger RTJ-1 1-Ton Transmission Jack *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. If it states "Direct Shipping Point" there will not be a surcharge. This transmission jack ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, or RATZ fee will not be shown in the total when you have completed checkout and will be added to the total. The TransJak transmission jack has a 1-ton heavy lifting capacity and is built out of over 200 lbs. of solid, quality materials. Features: Foot operated pump Two-stage design Fully adjustable saddle tilts four ways Heavy-steel construction for maximum durability Double-sealed hydraulics to prevent contamination for longer service life Heavy-duty chain anchors keep loads secure Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when loaded Fully adjustable universal saddle adapts to passenger car and light truck automatic transmissions and transaxle assemblies Fine-thread adjustment screws with oversized knobs make adjusting the table a cinch Two-stage design provides an extended lifting height of over 79" Hardened chrome-moly ram prohibits rust from entering hydraulic system Two individual push / pull handles for extra handling capability System overload system prevents the jack from being used beyond its rated capacity Extra-wide base and four heavy-duty swivel bell bearing casters provides a low center of gravity and exceptional maneuverability Specifications: Lifting capacity – first stage: 2,000 lbs. / 907 kg Lifting capacity – second stage: 1,000 lbs. / 454 kg Lowered height: 37" / 940 mm Raised height: 79-1/2" / 2,019 mm Base dimensions: 39" x 39" / 991 mm x 991 mm Shipping weight: 206 lbs. / 94 kg Shipping dimensions: 17" x 25" x 39" / 432 mm x 635 mm x 991 mm Description: The original and

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
Ranger RTJ-1 1 Ton Transmission Jack
RANRTJ1
Ranger RTJ-1 1 Ton Transmission Jack RANRTJ1
Ranger RTJ-1 1-Ton Transmission Jack *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. If it states "Direct Shipping Point" there will not be a surcharge. This transmission jack ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, or RATZ fee will not be shown in the total when you have completed checkout and will be added to the total. The TransJak transmission jack has a 1-ton heavy lifting capacity and is built out of over 200 lbs. of solid, quality materials. Features: Foot operated pump Two-stage design Fully adjustable saddle tilts four ways Heavy-steel construction for maximum durability Double-sealed hydraulics to prevent contamination for longer service life Heavy-duty chain anchors keep loads secure Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when loaded Fully adjustable universal saddle adapts to passenger car and light truck automatic transmissions and transaxle assemblies Fine-thread adjustment screws with oversized knobs make adjusting the table a cinch Two-stage design provides an extended lifting height of over 79" Hardened chrome-moly ram prohibits rust from entering hydraulic system Two individual push / pull handles for extra handling capability System overload system prevents the jack from being used beyond its rated capacity Extra-wide base and four heavy-duty swivel bell bearing casters provides a low center of gravity and exceptional maneuverability Specifications: Lifting capacity – first stage: 2,000 lbs. / 907 kg Lifting capacity – second stage: 1,000 lbs. / 454 kg Lowered height: 37" / 940 mm Raised height: 79-1/2" / 2,019 mm Base dimensions: 39" x 39" / 991 mm x 991 mm Shipping weight: 206 lbs. / 94 kg Shipping dimensions: 17" x 25" x 39" / 432 mm x 635 mm x 991 mm Description: The original and

Ranger RTJ-1 1-Ton Transmission Jack

*Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. If it states "Direct Shipping Point" there will not be a surcharge. This transmission jack ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, or RATZ fee will not be shown in the total when you have completed checkout and will be added to the total.

The TransJak transmission jack has a 1-ton heavy lifting capacity and is built out of over 200 lbs. of solid, quality materials.

Features:

  • Foot operated pump
  • Two-stage design
  • Fully adjustable saddle tilts four ways
  • Heavy-steel construction for maximum durability
  • Double-sealed hydraulics to prevent contamination for longer service life
  • Heavy-duty chain anchors keep loads secure
  • Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when loaded
  • Fully adjustable universal saddle adapts to passenger car and light truck automatic transmissions and transaxle assemblies
  • Fine-thread adjustment screws with oversized knobs make adjusting the table a cinch
  • Two-stage design provides an extended lifting height of over 79"
  • Hardened chrome-moly ram prohibits rust from entering hydraulic system
  • Two individual push / pull handles for extra handling capability
  • System overload system prevents the jack from being used beyond its rated capacity
  • Extra-wide base and four heavy-duty swivel bell bearing casters provides a low center of gravity and exceptional maneuverability

Specifications:

  • Lifting capacity – first stage: 2,000 lbs. / 907 kg
  • Lifting capacity – second stage: 1,000 lbs. / 454 kg
  • Lowered height: 37" / 940 mm
  • Raised height: 79-1/2" / 2,019 mm
  • Base dimensions: 39" x 39" / 991 mm x 991 mm
  • Shipping weight: 206 lbs. / 94 kg
  • Shipping dimensions: 17" x 25" x 39" / 432 mm x 635 mm x 991 mm

Description:

The original and

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number RANRTJ1
Product Name Ranger RTJ-1 1 Ton Transmission Jack
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form 145 Psi Air, Square 15
Specs
Jack Type Inflatable
Actuation Air
Capacity 14.3 tons (12.97 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Mechanical Rack Jack POWERTEX PRJ WLL ton 3 - 5205PRJ030 - Certex UK
Specs
Actuation Hand
Capacity 3.31 tons (3 metric tons)
Stroke 13.78 inch (350 mm)
View Details