Mile-X Equipment, Inc. OTC 1590 10 Ton Air Lift OTC1590

Description
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Just roll it under a load, adjust the lifting saddles, connect an air line, and actuate. That's all it takes to lift the end of a truck or trailer An automatic mechanical safety catch engages in five height positions; it must be manually released to lower the load Two large swivel casters and pneumatic tires make it easy to maneuver, even on loose gravel Adjustable lifting saddles and an extra wide stance for extra stability Covered by OTC Marathon Lifetime Warranty Specifications: Capacity: 10 Tons (at 200 PSI air) Air Pressure: 100–200 PSI Lifting Range: 13"–52" Saddle Width: 29"–41¾" Height: 67½" Width: 41" Length: 36" Distance from lift arm to floor support: 12½" No. 1590 – Air lift. Wt., 697 lbs. Mile-X has a large selection of air lift jacks and the OTC 1590 10 ton air jack has been one of our most popular. The Norco air lift jack is also USA made with a limited lifetime warranty is also a good choice. The value priced AFF models included a 1 year warranty and usually ships within 24 hours. Mile-X has over 2,000 automotive tools and shop equipment items online. We supply shops with Coats rim clamp tire changers, ProLink diagnostic scan tools, tire rack, bandsaws, Shop presses, Cheetah bead seaters, nitrogen inflation systems, name brand lift equipment and more. We carry OTC tools, Robinair, Wilton, Baldor and other name brand manufacturers and most of our products can ship from a warehouse in 24-48 hours. We accept open purchase orders from all government agencies and approved businesses. Unlike some of our competitors, we do not work out of our house. Give us a call today for all your automotive tool needs. Check out all of our air lift jacks today. Air Lift Jack
Description
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Just roll it under a load, adjust the lifting saddles, connect an air line, and actuate. That's all it takes to lift the end of a truck or trailer An automatic mechanical safety catch engages in five height positions; it must be manually released to lower the load Two large swivel casters and pneumatic tires make it easy to maneuver, even on loose gravel Adjustable lifting saddles and an extra wide stance for extra stability Covered by OTC Marathon Lifetime Warranty Specifications: Capacity: 10 Tons (at 200 PSI air) Air Pressure: 100–200 PSI Lifting Range: 13"–52" Saddle Width: 29"–41¾" Height: 67½" Width: 41" Length: 36" Distance from lift arm to floor support: 12½" No. 1590 – Air lift. Wt., 697 lbs. Mile-X has a large selection of air lift jacks and the OTC 1590 10 ton air jack has been one of our most popular. The Norco air lift jack is also USA made with a limited lifetime warranty is also a good choice. The value priced AFF models included a 1 year warranty and usually ships within 24 hours. Mile-X has over 2,000 automotive tools and shop equipment items online. We supply shops with Coats rim clamp tire changers, ProLink diagnostic scan tools, tire rack, bandsaws, Shop presses, Cheetah bead seaters, nitrogen inflation systems, name brand lift equipment and more. We carry OTC tools, Robinair, Wilton, Baldor and other name brand manufacturers and most of our products can ship from a warehouse in 24-48 hours. We accept open purchase orders from all government agencies and approved businesses. Unlike some of our competitors, we do not work out of our house. Give us a call today for all your automotive tool needs. Check out all of our air lift jacks today. Air Lift Jack

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
OTC 1590 10 Ton Air Lift
OTC1590
OTC 1590 10 Ton Air Lift OTC1590
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Just roll it under a load, adjust the lifting saddles, connect an air line, and actuate. That's all it takes to lift the end of a truck or trailer An automatic mechanical safety catch engages in five height positions; it must be manually released to lower the load Two large swivel casters and pneumatic tires make it easy to maneuver, even on loose gravel Adjustable lifting saddles and an extra wide stance for extra stability Covered by OTC Marathon Lifetime Warranty Specifications: Capacity: 10 Tons (at 200 PSI air) Air Pressure: 100–200 PSI Lifting Range: 13"–52" Saddle Width: 29"–41¾" Height: 67½" Width: 41" Length: 36" Distance from lift arm to floor support: 12½" No. 1590 – Air lift. Wt., 697 lbs. Mile-X has a large selection of air lift jacks and the OTC 1590 10 ton air jack has been one of our most popular. The Norco air lift jack is also USA made with a limited lifetime warranty is also a good choice. The value priced AFF models included a 1 year warranty and usually ships within 24 hours. Mile-X has over 2,000 automotive tools and shop equipment items online. We supply shops with Coats rim clamp tire changers, ProLink diagnostic scan tools, tire rack, bandsaws, Shop presses, Cheetah bead seaters, nitrogen inflation systems, name brand lift equipment and more. We carry OTC tools, Robinair, Wilton, Baldor and other name brand manufacturers and most of our products can ship from a warehouse in 24-48 hours. We accept open purchase orders from all government agencies and approved businesses. Unlike some of our competitors, we do not work out of our house. Give us a call today for all your automotive tool needs. Check out all of our air lift jacks today. Air Lift Jack

This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address

Features:

  • Just roll it under a load, adjust the lifting saddles, connect an air line, and actuate. That's all it takes to lift the end of a truck or trailer
  • An automatic mechanical safety catch engages in five height positions; it must be manually released to lower the load
  • Two large swivel casters and pneumatic tires make it easy to maneuver, even on loose gravel
  • Adjustable lifting saddles and an extra wide stance for extra stability
  • Covered by OTC Marathon Lifetime Warranty

Specifications:

  • Capacity: 10 Tons (at 200 PSI air)
  • Air Pressure: 100–200 PSI
  • Lifting Range: 13"–52"
  • Saddle Width: 29"–41¾"
  • Height: 67½"
  • Width: 41"
  • Length: 36"
  • Distance from lift arm to floor support: 12½"

No. 1590 – Air lift. Wt., 697 lbs.

Mile-X has a large selection of air lift jacks and the OTC 1590 10 ton air jack has been one of our most popular. The Norco air lift jack is also USA made with a limited lifetime warranty is also a good choice. The value priced AFF models included a 1 year warranty and usually ships within 24 hours. Mile-X has over 2,000 automotive tools and shop equipment items online. We supply shops with Coats rim clamp tire changers, ProLink diagnostic scan tools, tire rack, bandsaws, Shop presses, Cheetah bead seaters, nitrogen inflation systems, name brand lift equipment and more. We carry OTC tools, Robinair, Wilton, Baldor and other name brand manufacturers and most of our products can ship from a warehouse in 24-48 hours. We accept open purchase orders from all government agencies and approved businesses. Unlike some of our competitors, we do not work out of our house. Give us a call today for all your automotive tool needs.

Check out all of our air lift jacks today. Air Lift Jack

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number OTC1590
Product Name OTC 1590 10 Ton Air Lift
Unlock Full Specs
to access all available technical data

Similar Products

Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
1000kN-160×80-S-Ball screw | ZE-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 144 tons (131 metric tons)
View Details
Universal jack JH Yale WLL ton 12 - 5205JH12B - Certex UK
Specs
Actuation Hand
Capacity 13.23 tons (12 metric tons)
View Details