Mile-X Equipment, Inc. Norco 71240A 2 1/4 Ton Long Frame Floor Jack NOR71240A

Description
Norco 71240A 2-1/4 Ton Floor Jack This Norco floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. ONLY 1 LEFT IN STOCK! INTENDED USE For vehicle restoration, exotic cars and use on dealer showroom floors. GENERAL FEATURES 4" overall chassis height. 4-3/4" square polyurethane covered saddle for better grip and vehicle frame protection. Additional foot pedal pumping feature provides fast saddle raising to the load. Controlled load lowering by pulling "T" handle and rotating clockwise 1/4 turn. Long, removable "T" handle with rubber hand grips provides: Ease of pumping Longer reach for positioning under overhang Ease for transportation and storage. Safety by-pass system protects pressure cylinder. Safety overload system prevents jack from being used beyond its rated capacity. Heavy duty chassis for added strength and dependability. *Specs are the same for both the 71240 and 71240A.
Description
Norco 71240A 2-1/4 Ton Floor Jack This Norco floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. ONLY 1 LEFT IN STOCK! INTENDED USE For vehicle restoration, exotic cars and use on dealer showroom floors. GENERAL FEATURES 4" overall chassis height. 4-3/4" square polyurethane covered saddle for better grip and vehicle frame protection. Additional foot pedal pumping feature provides fast saddle raising to the load. Controlled load lowering by pulling "T" handle and rotating clockwise 1/4 turn. Long, removable "T" handle with rubber hand grips provides: Ease of pumping Longer reach for positioning under overhang Ease for transportation and storage. Safety by-pass system protects pressure cylinder. Safety overload system prevents jack from being used beyond its rated capacity. Heavy duty chassis for added strength and dependability. *Specs are the same for both the 71240 and 71240A.

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
Norco 71240A 2 1/4 Ton Long Frame Floor Jack
NOR71240A
Norco 71240A 2 1/4 Ton Long Frame Floor Jack NOR71240A
Norco 71240A 2-1/4 Ton Floor Jack This Norco floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. ONLY 1 LEFT IN STOCK! INTENDED USE For vehicle restoration, exotic cars and use on dealer showroom floors. GENERAL FEATURES 4" overall chassis height. 4-3/4" square polyurethane covered saddle for better grip and vehicle frame protection. Additional foot pedal pumping feature provides fast saddle raising to the load. Controlled load lowering by pulling "T" handle and rotating clockwise 1/4 turn. Long, removable "T" handle with rubber hand grips provides: Ease of pumping Longer reach for positioning under overhang Ease for transportation and storage. Safety by-pass system protects pressure cylinder. Safety overload system prevents jack from being used beyond its rated capacity. Heavy duty chassis for added strength and dependability. *Specs are the same for both the 71240 and 71240A.

Norco 71240A 2-1/4 Ton Floor Jack

This Norco floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address.

ONLY 1 LEFT IN STOCK!

INTENDED USE

For vehicle restoration, exotic cars and use on dealer showroom floors.

GENERAL FEATURES

  • 4" overall chassis height.
  • 4-3/4" square polyurethane covered saddle for better grip and vehicle frame protection.
  • Additional foot pedal pumping feature provides fast saddle raising to the load.
  • Controlled load lowering by pulling "T" handle and rotating clockwise 1/4 turn.
  • Long, removable "T" handle with rubber hand grips provides:
    Ease of pumping
    Longer reach for positioning under overhang
    Ease for transportation and storage.
  • Safety by-pass system protects pressure cylinder.
  • Safety overload system prevents jack from being used beyond its rated capacity.
  • Heavy duty chassis for added strength and dependability.


*
Specs are the same for both the 71240 and 71240A.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number NOR71240A
Product Name Norco 71240A 2 1/4 Ton Long Frame Floor Jack
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form High Pressure Air, Square 22
Specs
Jack Type Inflatable
Actuation Air
Capacity 7.4 tons (6.71 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details