Mile-X Equipment, Inc. AFF 548SD 60/40/20 Ton Three Stage Air/Hydraulic Axle Jack AFF548SD

Description
AFF 60/40/20 Ton Super Duty 3 Stage Air/Hydraulic Axle Jack This AFF jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: This SUPER HEAVY DUTY, 3 Stage 60/40/20 Ton Air Hydraulic Jack covers a wide variety of demands from the Heavy Duty Trucking, Agricultural, Fleet, Construction and Military sectors The piston head seal design is borrowed from Industrial technology providing a superior low and high pressure seal, giving this jack a much better hold under severe load conditions The extra long 138cm (54”) handle can be locked in 3 positions for easy positioning of this jack in hard to reach places. Integral Descent Metering maintains a controlled and safe lowering of the load Single piece base construction provides superior strength for increased load stability Double polished chromed pistons allow for much tighter tolerances which reduce oil bypassing and reduced ram scoring Air assisted lowering speeds up ram retraction Built in overload safety valve prevents damage to unit due to excessive load Comes with 2 extensions (75mm/3” + 45 mm1.75”) and saddle adapter Units are tested to -13F(-25C) and +113F(+45C) as well as off center loading to ensure a long life under even the harshest conditions Specifications: Model: 548SD Capacity (tons): 60/40/20 Ram Lift: 3.03"/5.79"/9.02" Low Height: 6.89"/6.89"/6.89" High Height: 9.92"/12.68"/15.91" High Height with Extensions: 15.67"/18.43"/21.66" Working Air Pressure: 116 to 174 PSI Ship Weight: 165 lbs
Description
AFF 60/40/20 Ton Super Duty 3 Stage Air/Hydraulic Axle Jack This AFF jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: This SUPER HEAVY DUTY, 3 Stage 60/40/20 Ton Air Hydraulic Jack covers a wide variety of demands from the Heavy Duty Trucking, Agricultural, Fleet, Construction and Military sectors The piston head seal design is borrowed from Industrial technology providing a superior low and high pressure seal, giving this jack a much better hold under severe load conditions The extra long 138cm (54”) handle can be locked in 3 positions for easy positioning of this jack in hard to reach places. Integral Descent Metering maintains a controlled and safe lowering of the load Single piece base construction provides superior strength for increased load stability Double polished chromed pistons allow for much tighter tolerances which reduce oil bypassing and reduced ram scoring Air assisted lowering speeds up ram retraction Built in overload safety valve prevents damage to unit due to excessive load Comes with 2 extensions (75mm/3” + 45 mm1.75”) and saddle adapter Units are tested to -13F(-25C) and +113F(+45C) as well as off center loading to ensure a long life under even the harshest conditions Specifications: Model: 548SD Capacity (tons): 60/40/20 Ram Lift: 3.03"/5.79"/9.02" Low Height: 6.89"/6.89"/6.89" High Height: 9.92"/12.68"/15.91" High Height with Extensions: 15.67"/18.43"/21.66" Working Air Pressure: 116 to 174 PSI Ship Weight: 165 lbs

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
AFF 548SD 60/40/20 Ton Three Stage Air/Hydraulic Axle Jack
AFF548SD
AFF 548SD 60/40/20 Ton Three Stage Air/Hydraulic Axle Jack AFF548SD
AFF 60/40/20 Ton Super Duty 3 Stage Air/Hydraulic Axle Jack This AFF jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: This SUPER HEAVY DUTY, 3 Stage 60/40/20 Ton Air Hydraulic Jack covers a wide variety of demands from the Heavy Duty Trucking, Agricultural, Fleet, Construction and Military sectors The piston head seal design is borrowed from Industrial technology providing a superior low and high pressure seal, giving this jack a much better hold under severe load conditions The extra long 138cm (54”) handle can be locked in 3 positions for easy positioning of this jack in hard to reach places. Integral Descent Metering maintains a controlled and safe lowering of the load Single piece base construction provides superior strength for increased load stability Double polished chromed pistons allow for much tighter tolerances which reduce oil bypassing and reduced ram scoring Air assisted lowering speeds up ram retraction Built in overload safety valve prevents damage to unit due to excessive load Comes with 2 extensions (75mm/3” + 45 mm1.75”) and saddle adapter Units are tested to -13F(-25C) and +113F(+45C) as well as off center loading to ensure a long life under even the harshest conditions Specifications: Model: 548SD Capacity (tons): 60/40/20 Ram Lift: 3.03"/5.79"/9.02" Low Height: 6.89"/6.89"/6.89" High Height: 9.92"/12.68"/15.91" High Height with Extensions: 15.67"/18.43"/21.66" Working Air Pressure: 116 to 174 PSI Ship Weight: 165 lbs

AFF 60/40/20 Ton Super Duty 3 Stage Air/Hydraulic Axle Jack

This AFF jack ships by truck and extra shipping charges will apply to ship to a non-commercial address.

Features:

  • This SUPER HEAVY DUTY, 3 Stage 60/40/20 Ton Air Hydraulic Jack covers a wide variety of demands from the Heavy Duty Trucking, Agricultural, Fleet, Construction and Military sectors
  • The piston head seal design is borrowed from Industrial technology providing a superior low and high pressure seal, giving this jack a much better hold under severe load conditions
  • The extra long 138cm (54”) handle can be locked in 3 positions for easy positioning of this jack in hard to reach places.
  • Integral Descent Metering maintains a controlled and safe lowering of the load
  • Single piece base construction provides superior strength for increased load stability
  • Double polished chromed pistons allow for much tighter tolerances which reduce oil bypassing and reduced ram scoring
  • Air assisted lowering speeds up ram retraction
  • Built in overload safety valve prevents damage to unit due to excessive load
  • Comes with 2 extensions (75mm/3” + 45 mm1.75”) and saddle adapter
  • Units are tested to -13F(-25C) and +113F(+45C) as well as off center loading to ensure a long life under even the harshest conditions

Specifications:

  • Model: 548SD
  • Capacity (tons): 60/40/20
  • Ram Lift: 3.03"/5.79"/9.02"
  • Low Height: 6.89"/6.89"/6.89"
  • High Height: 9.92"/12.68"/15.91"
  • High Height with Extensions: 15.67"/18.43"/21.66"
  • Working Air Pressure: 116 to 174 PSI
  • Ship Weight: 165 lbs
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number AFF548SD
Product Name AFF 548SD 60/40/20 Ton Three Stage Air/Hydraulic Axle Jack
Unlock Full Specs
to access all available technical data

Similar Products

750kN-140×40-R-Ball screw | ZE-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 236 tons (214 metric tons)
View Details
Bag, Lifting Flat Form High Pressure Air, Square 36
Specs
Jack Type Inflatable
Actuation Air
Capacity 36.6 tons (33.2 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details