Mile-X Equipment, Inc. OTC 1532 2 Ton Aluminum Racing Jack OTC1532

Description
OTC 1532 2 Ton Aluminum Racing Jack Features: Lifts 2 tons and weighs only 43 lbs Dual Pump pistons – just five pumps to maximum height – 18" Low profile – 3½" – makes it perfect for ground hugging, high performance cars Includes side-mounted handles for quick and easy carrying Made from aircraft-grade aluminum Two-piece, 45" long handle snaps together for quick setup Removable, rubber saddle pad protects vehicle and prevents slipping Meet ANSI PALD, part 10, for safety and quality Backed by OTC's Lifetime Marathon Warranty.® Specifications: Capacity: 2 Tons Minimum Height: 3½" Maximum Lift Height: 18" Body Length: 25" Handle Length: 45" Saddle Diameter: 4½" Rear Wheel: 2" Front Caster: 1¾" Weight: 43 lbs No. 1532 – 2-ton aluminum racing jack. Wt., 43 lbs
Description
OTC 1532 2 Ton Aluminum Racing Jack Features: Lifts 2 tons and weighs only 43 lbs Dual Pump pistons – just five pumps to maximum height – 18" Low profile – 3½" – makes it perfect for ground hugging, high performance cars Includes side-mounted handles for quick and easy carrying Made from aircraft-grade aluminum Two-piece, 45" long handle snaps together for quick setup Removable, rubber saddle pad protects vehicle and prevents slipping Meet ANSI PALD, part 10, for safety and quality Backed by OTC's Lifetime Marathon Warranty.® Specifications: Capacity: 2 Tons Minimum Height: 3½" Maximum Lift Height: 18" Body Length: 25" Handle Length: 45" Saddle Diameter: 4½" Rear Wheel: 2" Front Caster: 1¾" Weight: 43 lbs No. 1532 – 2-ton aluminum racing jack. Wt., 43 lbs

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
OTC 1532 2 Ton Aluminum Racing Jack
OTC1532
OTC 1532 2 Ton Aluminum Racing Jack OTC1532
OTC 1532 2 Ton Aluminum Racing Jack Features: Lifts 2 tons and weighs only 43 lbs Dual Pump pistons – just five pumps to maximum height – 18" Low profile – 3½" – makes it perfect for ground hugging, high performance cars Includes side-mounted handles for quick and easy carrying Made from aircraft-grade aluminum Two-piece, 45" long handle snaps together for quick setup Removable, rubber saddle pad protects vehicle and prevents slipping Meet ANSI PALD, part 10, for safety and quality Backed by OTC's Lifetime Marathon Warranty.® Specifications: Capacity: 2 Tons Minimum Height: 3½" Maximum Lift Height: 18" Body Length: 25" Handle Length: 45" Saddle Diameter: 4½" Rear Wheel: 2" Front Caster: 1¾" Weight: 43 lbs No. 1532 – 2-ton aluminum racing jack. Wt., 43 lbs

OTC 1532 2 Ton Aluminum Racing Jack

Features:

  • Lifts 2 tons and weighs only 43 lbs
  • Dual Pump pistons – just five pumps to maximum height – 18"
  • Low profile – 3½" – makes it perfect for ground hugging, high performance cars
  • Includes side-mounted handles for quick and easy carrying
  • Made from aircraft-grade aluminum
  • Two-piece, 45" long handle snaps together for quick setup
  • Removable, rubber saddle pad protects vehicle and prevents slipping
  • Meet ANSI PALD, part 10, for safety and quality
  • Backed by OTC's Lifetime Marathon Warranty.®

Specifications:

  • Capacity: 2 Tons
  • Minimum Height: 3½"
  • Maximum Lift Height: 18"
  • Body Length: 25"
  • Handle Length: 45"
  • Saddle Diameter: 4½"
  • Rear Wheel: 2"
  • Front Caster: 1¾"
  • Weight: 43 lbs

No. 1532 – 2-ton aluminum racing jack. Wt., 43 lbs

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number OTC1532
Product Name OTC 1532 2 Ton Aluminum Racing Jack
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form 145 Psi Air, Square 8
Specs
Jack Type Inflatable
Actuation Air
Capacity 4.4 tons (3.99 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Machine Lifting Jacks MH WLL ton 25 - 520540014773 - Certex UK
Specs
Actuation Hand
Capacity 27.56 tons (25 metric tons)
View Details