OTC floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address
Features: A built-in safety overload prevents using the jack beyond its rated capacity Convenient foot pedal speeds the lifting operation Handle lock and release control are located on top of the handle Handle can be locked into any position from vertical to horizontal Both models have a spring-loaded 40" handle
Specifications: Capacity: 10 Ton Lifting Range: 6¼" to 22" Saddle Diameter: 6" Overall Reach: 51" Frame Height: 9¾" Handle Length: 43¼" Floor Space: 18" to 60"
No. 1510B – 10-ton service jack. Wt., 412 lbs.
OTC floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address
Features:
- A built-in safety overload prevents using the jack beyond its rated capacity
- Convenient foot pedal speeds the lifting operation
- Handle lock and release control are located on top of the handle
- Handle can be locked into any position from vertical to horizontal
- Both models have a spring-loaded 40" handle
Specifications:
- Capacity: 10 Ton
- Lifting Range: 6¼" to 22"
- Saddle Diameter: 6"
- Overall Reach: 51"
- Frame Height: 9¾"
- Handle Length: 43¼"
- Floor Space: 18" to 60"
No. 1510B – 10-ton service jack. Wt., 412 lbs.