Mile-X Equipment, Inc. ESCO 10321 150 Ton Jumbo Jack - 36" Low, 22 3/8" Stroke ESC10321

Description
ESCO 10321 150 Ton Jumbo Jack - 36" Low, 22 3/8" Stroke This ESCO Jumbo Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Ideal for: Giant Tire Changing, Mining, Railroads, Construction Rigging NO NEED for Cribbing - Time Savings Balanced for easy moving Large pneumatic wheels Only 23" wide, the jacks fit in tight spots 50" long, 8 position handle for easy tilt back and moving of the Jack Welded fully enclosed heavy-duty steel frame with built in lifting holes Rotary style air pump Minimum 90 to 150 psi air supply needed to power hydraulic pump Extension holders bolted to frame for easy storage Easy to change air filter
Description
ESCO 10321 150 Ton Jumbo Jack - 36" Low, 22 3/8" Stroke This ESCO Jumbo Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Ideal for: Giant Tire Changing, Mining, Railroads, Construction Rigging NO NEED for Cribbing - Time Savings Balanced for easy moving Large pneumatic wheels Only 23" wide, the jacks fit in tight spots 50" long, 8 position handle for easy tilt back and moving of the Jack Welded fully enclosed heavy-duty steel frame with built in lifting holes Rotary style air pump Minimum 90 to 150 psi air supply needed to power hydraulic pump Extension holders bolted to frame for easy storage Easy to change air filter

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
ESCO 10321 150 Ton Jumbo Jack - 36" Low, 22 3/8" Stroke
ESC10321
ESCO 10321 150 Ton Jumbo Jack - 36" Low, 22 3/8" Stroke ESC10321
ESCO 10321 150 Ton Jumbo Jack - 36" Low, 22 3/8" Stroke This ESCO Jumbo Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Ideal for: Giant Tire Changing, Mining, Railroads, Construction Rigging NO NEED for Cribbing - Time Savings Balanced for easy moving Large pneumatic wheels Only 23" wide, the jacks fit in tight spots 50" long, 8 position handle for easy tilt back and moving of the Jack Welded fully enclosed heavy-duty steel frame with built in lifting holes Rotary style air pump Minimum 90 to 150 psi air supply needed to power hydraulic pump Extension holders bolted to frame for easy storage Easy to change air filter

ESCO 10321 150 Ton Jumbo Jack - 36" Low, 22 3/8" Stroke

This ESCO Jumbo Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address.

Features:

  • Ideal for: Giant Tire Changing, Mining, Railroads, Construction Rigging
  • NO NEED for Cribbing - Time Savings
  • Balanced for easy moving
  • Large pneumatic wheels
  • Only 23" wide, the jacks fit in tight spots
  • 50" long, 8 position handle for easy tilt back and moving of the Jack
  • Welded fully enclosed heavy-duty steel frame with built in lifting holes
  • Rotary style air pump
  • Minimum 90 to 150 psi air supply needed to power hydraulic pump
  • Extension holders bolted to frame for easy storage
  • Easy to change air filter
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number ESC10321
Product Name ESCO 10321 150 Ton Jumbo Jack - 36" Low, 22 3/8" Stroke
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form 145 Psi Air, Square 12
Specs
Jack Type Inflatable
Actuation Air
Capacity 8.8 tons (7.98 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Aluminium Hydraulic Jack AJH with Lifting Claw Yale WLL ton 20 - 5205N13200953 - Certex UK
Specs
Actuation Hand
Capacity 22.05 tons (20 metric tons)
View Details
Hydraulic Jacks - 3659201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuation Hydraulic
Capacity 10 tons (9.07 metric tons)
Maximum Height 1.38 inch (35 mm)
View Details