Compac 90534 High Lift Jack
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address
Features: Rubber pad protects the shape and coating of the lifting point Hard rubber wheels recommended to reduce the risk of damaging smooth, painted or tiled floors (Factory mounted) Ergonomically designed handle for operator comfort. Rubber coated "Lift-and-turn" lowering system prevents unintentional lowering Additional foot pedal pumping feature provides fast saddle raising to the load Safety lowering control valve for safe lowering even under maximum load. Pressure relief valve prevents overloading Large diameter swivel wheels for easy handling Low chassis height improves access to lifting points deep under most vehicles Noise reducing nylon wheels Ideal for loading and unloading body jigs (Chassis alignment systems)
Specifications: Maximum Capacity: 2 Tons A: 3.86" B: 28.94" C: 40.75" D: 7.87" E: 14.96" F: 41.14" Weight: 117 lbs
Compac 90534 High Lift Jack
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address
Features:
- Rubber pad protects the shape and coating of the lifting point
- Hard rubber wheels recommended to reduce the risk of damaging smooth, painted or tiled floors (Factory mounted)
- Ergonomically designed handle for operator comfort. Rubber coated
- "Lift-and-turn" lowering system prevents unintentional lowering
- Additional foot pedal pumping feature provides fast saddle raising to the load
- Safety lowering control valve for safe lowering even under maximum load. Pressure relief valve prevents overloading
- Large diameter swivel wheels for easy handling
- Low chassis height improves access to lifting points deep under most vehicles
- Noise reducing nylon wheels
- Ideal for loading and unloading body jigs (Chassis alignment systems)
Specifications:
- Maximum Capacity: 2 Tons
- A: 3.86"
- B: 28.94"
- C: 40.75"
- D: 7.87"
- E: 14.96"
- F: 41.14"
- Weight: 117 lbs