Mile-X Equipment, Inc. AFF 3596 5-1/2 Ton Long-Reach Air End Lift AFF3596

Description
AFF 5-1/2 Ton Long-Reach Air End Lift This AFF Air End Lift ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Air Lifts are designed to efficiently lift large truck, trailers, buses, heavy-duty construction equipment and agricultural vehicles. They function on 100% air for dependability and longevity. Designed for heavy-duty low-profile vehicles that require a longer reach in order to be securely lifted at the vehicle front axle or frame and can also be used on the bumer. The scissor action design and full shop air operation (200 PSI) provide more lift height under low-profile vehicles. Using its multiple saddle sizes and adjustments along with its standard drop-axle adapter it can lift from as low as 6½" to a high 53½" with a long 48" forward reach. Features: Steel saddles adjust between 23” and 45” widths to accommodate a wide variety of vehicle applications 48” Forward reach (distance from cylinder to saddles) Two saddle sizes and drop axle adapter increase versatility Three-way heavy-duty air valve for precision lifting Automatic safety lock engages in five preset positions Two large pneumatic wheels for easy maneuverability Lifts from 9½" to 53½" Scissors design provides lifting flexibility AFF one-year limited warranty Specifications:
Description
AFF 5-1/2 Ton Long-Reach Air End Lift This AFF Air End Lift ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Air Lifts are designed to efficiently lift large truck, trailers, buses, heavy-duty construction equipment and agricultural vehicles. They function on 100% air for dependability and longevity. Designed for heavy-duty low-profile vehicles that require a longer reach in order to be securely lifted at the vehicle front axle or frame and can also be used on the bumer. The scissor action design and full shop air operation (200 PSI) provide more lift height under low-profile vehicles. Using its multiple saddle sizes and adjustments along with its standard drop-axle adapter it can lift from as low as 6½" to a high 53½" with a long 48" forward reach. Features: Steel saddles adjust between 23” and 45” widths to accommodate a wide variety of vehicle applications 48” Forward reach (distance from cylinder to saddles) Two saddle sizes and drop axle adapter increase versatility Three-way heavy-duty air valve for precision lifting Automatic safety lock engages in five preset positions Two large pneumatic wheels for easy maneuverability Lifts from 9½" to 53½" Scissors design provides lifting flexibility AFF one-year limited warranty Specifications:

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
AFF 3596 5-1/2 Ton Long-Reach Air End Lift
AFF3596
AFF 3596 5-1/2 Ton Long-Reach Air End Lift AFF3596
AFF 5-1/2 Ton Long-Reach Air End Lift This AFF Air End Lift ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Air Lifts are designed to efficiently lift large truck, trailers, buses, heavy-duty construction equipment and agricultural vehicles. They function on 100% air for dependability and longevity. Designed for heavy-duty low-profile vehicles that require a longer reach in order to be securely lifted at the vehicle front axle or frame and can also be used on the bumer. The scissor action design and full shop air operation (200 PSI) provide more lift height under low-profile vehicles. Using its multiple saddle sizes and adjustments along with its standard drop-axle adapter it can lift from as low as 6½" to a high 53½" with a long 48" forward reach. Features: Steel saddles adjust between 23” and 45” widths to accommodate a wide variety of vehicle applications 48” Forward reach (distance from cylinder to saddles) Two saddle sizes and drop axle adapter increase versatility Three-way heavy-duty air valve for precision lifting Automatic safety lock engages in five preset positions Two large pneumatic wheels for easy maneuverability Lifts from 9½" to 53½" Scissors design provides lifting flexibility AFF one-year limited warranty Specifications:

AFF 5-1/2 Ton Long-Reach Air End Lift

This AFF Air End Lift ships by truck and extra shipping charges will apply to ship to a non-commercial address.

AFF Air Lifts are designed to efficiently lift large truck, trailers, buses, heavy-duty construction equipment and agricultural vehicles. They function on 100% air for dependability and longevity.

Designed for heavy-duty low-profile vehicles that require a longer reach in order to be securely lifted at the vehicle front axle or frame and can also be used on the bumer. The scissor action design and full shop air operation (200 PSI) provide more lift height under low-profile vehicles. Using its multiple saddle sizes and adjustments along with its standard drop-axle adapter it can lift from as low as 6½" to a high 53½" with a long 48" forward reach.

Features:

  • Steel saddles adjust between 23” and 45” widths to accommodate a wide variety of vehicle applications
  • 48” Forward reach (distance from cylinder to saddles)
  • Two saddle sizes and drop axle adapter increase versatility
  • Three-way heavy-duty air valve for precision lifting
  • Automatic safety lock engages in five preset positions
  • Two large pneumatic wheels for easy maneuverability
  • Lifts from 9½" to 53½"
  • Scissors design provides lifting flexibility
  • AFF one-year limited warranty

Specifications:

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number AFF3596
Product Name AFF 3596 5-1/2 Ton Long-Reach Air End Lift
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form 145 Psi Air, Square 15
Specs
Jack Type Inflatable
Actuation Air
Capacity 14.3 tons (12.97 metric tons)
View Details
Machine Lifting Jacks MH WLL ton 10 - 520540014772 - Certex UK
Specs
Actuation Hand
Capacity 11.02 tons (10 metric tons)
View Details