Mile-X Equipment, Inc. Norco 81209 10 Ton Pin Type USA Made Jack Stands. 18.5" to 3 NOR81209

Description
Norco 81209 10 Ton Pin Type Jack Stands ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS 10 ton capacity per jack stand INTENDED USE Fleet garages, agricultural and construction maintenance shops where a pin type height adjustment column is desired. All stands are sold and intended to be used in pairs. FEATURES Pin type support column adjusts to multiple height positions. See specification chart. Adjustment pin is secured to stand to prevent loss. Four legged base made of heavy schedule 2" diameter pipe for added stability. Large support saddle with locating lugs position and center load. Made in the USA. SPECIFICATIONS
Description
Norco 81209 10 Ton Pin Type Jack Stands ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS 10 ton capacity per jack stand INTENDED USE Fleet garages, agricultural and construction maintenance shops where a pin type height adjustment column is desired. All stands are sold and intended to be used in pairs. FEATURES Pin type support column adjusts to multiple height positions. See specification chart. Adjustment pin is secured to stand to prevent loss. Four legged base made of heavy schedule 2" diameter pipe for added stability. Large support saddle with locating lugs position and center load. Made in the USA. SPECIFICATIONS

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
Norco 81209 10 Ton Pin Type USA Made Jack Stands. 18.5" to 3
NOR81209
Norco 81209 10 Ton Pin Type USA Made Jack Stands. 18.5" to 3 NOR81209
Norco 81209 10 Ton Pin Type Jack Stands ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS 10 ton capacity per jack stand INTENDED USE Fleet garages, agricultural and construction maintenance shops where a pin type height adjustment column is desired. All stands are sold and intended to be used in pairs. FEATURES Pin type support column adjusts to multiple height positions. See specification chart. Adjustment pin is secured to stand to prevent loss. Four legged base made of heavy schedule 2" diameter pipe for added stability. Large support saddle with locating lugs position and center load. Made in the USA. SPECIFICATIONS

Norco 81209 10 Ton Pin Type Jack Stands

ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS

10 ton capacity per jack stand

INTENDED USE

Fleet garages, agricultural and construction maintenance shops where a pin type height adjustment column is desired. All stands are sold and intended to be used in pairs.

FEATURES

  • Pin type support column adjusts to multiple height positions. See specification chart.
  • Adjustment pin is secured to stand to prevent loss.
  • Four legged base made of heavy schedule 2" diameter pipe for added stability.
  • Large support saddle with locating lugs position and center load.
  • Made in the USA.

SPECIFICATIONS

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number NOR81209
Product Name Norco 81209 10 Ton Pin Type USA Made Jack Stands. 18.5" to 3
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Hydraulic Jack AJH/AJS Yale WLL ton 30.00 - 5205N13200958 - Certex UK
Specs
Actuation Hand
Capacity 33.07 tons (30 metric tons)
View Details
100kN-50×10-R-Ball screw | ZE-H-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 27.94 tons (25.35 metric tons)
View Details
Bag, Lifting Flat Form 145 Psi Air, Square 15
Specs
Jack Type Inflatable
Actuation Air
Capacity 14.3 tons (12.97 metric tons)
View Details