Mile-X Equipment, Inc. OTC 5019A 2,200 Lb. Low Lift Trans Jack OTC5019A

Description
OTC 5019A 2,200 lb. Capacity Low-Lift Transmission Jack OTC jack ships by truck and extra shipping charges will apply to ship to a non-commercial address The 8-1/4" low height is perfect for aerodynamic trucks with low ground clearance. Special mounting adapter fits popular Eaton, Fuller, and Road Ranger transmissions used on nearly all Class 7 and 8 heavy-duty trucks. Mounting plate angle is adjusted with the turn of a wrench. Degree of tilt: 20 degrees back, 15 degrees forward, 12 degrees side-to-side. Swiveling pump handle permits ease of operation in restricted working spaces. Fast-acting pump quickly raises lifting arm. Specifications: Capacity (tons) -- 1.1 Overall Length -- 52" Overall Width -- 32-1/2" Max. Height -- 36-1/2" Min. Height -- 8-1/4" Weight -- 330 lbs. No. 5019A -- Low-lift transmission jack. Includes No. 220492 adapter for Eaton, Fuller, RoadRanger transmissions (also available seperately). Wt., 330 lbs. Related Products Norco 72000D 1 1/2 Ton Open Front Transmission Jack - USA Made Price: $1,479.00 Quantity: * Whole number only Norco Truck Transmission Jack. For heavy truck transmissions. Ideally suited for truck dealers, maintenance and heavy duty transmission repair centers.
Description
OTC 5019A 2,200 lb. Capacity Low-Lift Transmission Jack OTC jack ships by truck and extra shipping charges will apply to ship to a non-commercial address The 8-1/4" low height is perfect for aerodynamic trucks with low ground clearance. Special mounting adapter fits popular Eaton, Fuller, and Road Ranger transmissions used on nearly all Class 7 and 8 heavy-duty trucks. Mounting plate angle is adjusted with the turn of a wrench. Degree of tilt: 20 degrees back, 15 degrees forward, 12 degrees side-to-side. Swiveling pump handle permits ease of operation in restricted working spaces. Fast-acting pump quickly raises lifting arm. Specifications: Capacity (tons) -- 1.1 Overall Length -- 52" Overall Width -- 32-1/2" Max. Height -- 36-1/2" Min. Height -- 8-1/4" Weight -- 330 lbs. No. 5019A -- Low-lift transmission jack. Includes No. 220492 adapter for Eaton, Fuller, RoadRanger transmissions (also available seperately). Wt., 330 lbs. Related Products Norco 72000D 1 1/2 Ton Open Front Transmission Jack - USA Made Price: $1,479.00 Quantity: * Whole number only Norco Truck Transmission Jack. For heavy truck transmissions. Ideally suited for truck dealers, maintenance and heavy duty transmission repair centers.

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
OTC 5019A 2,200 Lb. Low Lift Trans Jack
OTC5019A
OTC 5019A 2,200 Lb. Low Lift Trans Jack OTC5019A
OTC 5019A 2,200 lb. Capacity Low-Lift Transmission Jack OTC jack ships by truck and extra shipping charges will apply to ship to a non-commercial address The 8-1/4" low height is perfect for aerodynamic trucks with low ground clearance. Special mounting adapter fits popular Eaton, Fuller, and Road Ranger transmissions used on nearly all Class 7 and 8 heavy-duty trucks. Mounting plate angle is adjusted with the turn of a wrench. Degree of tilt: 20 degrees back, 15 degrees forward, 12 degrees side-to-side. Swiveling pump handle permits ease of operation in restricted working spaces. Fast-acting pump quickly raises lifting arm. Specifications: Capacity (tons) -- 1.1 Overall Length -- 52" Overall Width -- 32-1/2" Max. Height -- 36-1/2" Min. Height -- 8-1/4" Weight -- 330 lbs. No. 5019A -- Low-lift transmission jack. Includes No. 220492 adapter for Eaton, Fuller, RoadRanger transmissions (also available seperately). Wt., 330 lbs. Related Products Norco 72000D 1 1/2 Ton Open Front Transmission Jack - USA Made Price: $1,479.00 Quantity: * Whole number only Norco Truck Transmission Jack. For heavy truck transmissions. Ideally suited for truck dealers, maintenance and heavy duty transmission repair centers.

OTC 5019A 2,200 lb. Capacity Low-Lift Transmission Jack

OTC jack ships by truck and extra shipping charges will apply to ship to a non-commercial address

  • The 8-1/4" low height is perfect for aerodynamic trucks with low ground clearance.
  • Special mounting adapter fits popular Eaton, Fuller, and Road Ranger transmissions used on nearly all Class 7 and 8 heavy-duty trucks. Mounting plate angle is adjusted with the turn of a wrench.
  • Degree of tilt: 20 degrees back, 15 degrees forward, 12 degrees side-to-side.
  • Swiveling pump handle permits ease of operation in restricted working spaces. Fast-acting pump quickly raises lifting arm.

Specifications:

  • Capacity (tons) -- 1.1
  • Overall Length -- 52"
  • Overall Width -- 32-1/2"
  • Max. Height -- 36-1/2"
  • Min. Height -- 8-1/4"
  • Weight -- 330 lbs.

No. 5019A -- Low-lift transmission jack. Includes No. 220492 adapter for Eaton, Fuller, RoadRanger transmissions (also available seperately). Wt., 330 lbs.

Related Products

Norco 72000D 1 1/2 Ton Open Front Transmission Jack - USA Made

Price: $1,479.00

Quantity: * Whole number only

Norco Truck Transmission Jack. For heavy truck transmissions. Ideally suited for truck dealers, maintenance and heavy duty transmission repair centers.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number OTC5019A
Product Name OTC 5019A 2,200 Lb. Low Lift Trans Jack
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form High Pressure Air, Square 31
Specs
Jack Type Inflatable
Actuation Air
Capacity 22.2 tons (20.14 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Machine Lifting Jacks MH WLL ton 5 - 520540014771 - Certex UK
Specs
Actuation Hand
Capacity 5.51 tons (5 metric tons)
View Details