Mile-X Equipment, Inc. OTC 1794A 1/2 Ton Air-Assisted High-Lift Transmission Jack OTC1794A

Description
OTC Automotive Tools & Shop Equipment This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Air-assist primary stage for rapidly raising the mounting head, activated by depressing foot pedal Hydraulic secondary stage for precise operator control, activated by a hand pump to raise the load, and a release knob to lower the load Big, easy-to-grip knobs that make mounting head adjustments simple, and a safety chain for securing the load Wide leg base with 4" polyurethane swivel wheels that provide stability and easy maneuvering. (Brakes on two of the wheels.) Safety overload system to prevent jack from being used beyond its rated capacity Specifications: Maximum Load Capacity: 1,000 lbs. Overall Height (low position): 37-5/8" Maximum Height: 76½" Maximum Forward Tilt: 42° Maximum Backward Tilt: 46° Maximum Side Tilt (either side): ±12° Leg Width: 37-1/8" No. 1794A – 1,000 lb. air/hydraulic transmission jack. Wt., 166 lbs., 4 oz.
Description
OTC Automotive Tools & Shop Equipment This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Air-assist primary stage for rapidly raising the mounting head, activated by depressing foot pedal Hydraulic secondary stage for precise operator control, activated by a hand pump to raise the load, and a release knob to lower the load Big, easy-to-grip knobs that make mounting head adjustments simple, and a safety chain for securing the load Wide leg base with 4" polyurethane swivel wheels that provide stability and easy maneuvering. (Brakes on two of the wheels.) Safety overload system to prevent jack from being used beyond its rated capacity Specifications: Maximum Load Capacity: 1,000 lbs. Overall Height (low position): 37-5/8" Maximum Height: 76½" Maximum Forward Tilt: 42° Maximum Backward Tilt: 46° Maximum Side Tilt (either side): ±12° Leg Width: 37-1/8" No. 1794A – 1,000 lb. air/hydraulic transmission jack. Wt., 166 lbs., 4 oz.

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
OTC 1794A 1/2 Ton Air-Assisted High-Lift Transmission Jack
OTC1794A
OTC 1794A 1/2 Ton Air-Assisted High-Lift Transmission Jack OTC1794A
OTC Automotive Tools & Shop Equipment This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Air-assist primary stage for rapidly raising the mounting head, activated by depressing foot pedal Hydraulic secondary stage for precise operator control, activated by a hand pump to raise the load, and a release knob to lower the load Big, easy-to-grip knobs that make mounting head adjustments simple, and a safety chain for securing the load Wide leg base with 4" polyurethane swivel wheels that provide stability and easy maneuvering. (Brakes on two of the wheels.) Safety overload system to prevent jack from being used beyond its rated capacity Specifications: Maximum Load Capacity: 1,000 lbs. Overall Height (low position): 37-5/8" Maximum Height: 76½" Maximum Forward Tilt: 42° Maximum Backward Tilt: 46° Maximum Side Tilt (either side): ±12° Leg Width: 37-1/8" No. 1794A – 1,000 lb. air/hydraulic transmission jack. Wt., 166 lbs., 4 oz.

OTC Automotive Tools & Shop Equipment

This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address

Features:

  • Air-assist primary stage for rapidly raising the mounting head, activated by depressing foot pedal
  • Hydraulic secondary stage for precise operator control, activated by a hand pump to raise the load, and a release knob to lower the load
  • Big, easy-to-grip knobs that make mounting head adjustments simple, and a safety chain for securing the load
  • Wide leg base with 4" polyurethane swivel wheels that provide stability and easy maneuvering. (Brakes on two of the wheels.)
  • Safety overload system to prevent jack from being used beyond its rated capacity

Specifications:

  • Maximum Load Capacity: 1,000 lbs.
  • Overall Height (low position): 37-5/8"
  • Maximum Height: 76½"
  • Maximum Forward Tilt: 42°
  • Maximum Backward Tilt: 46°
  • Maximum Side Tilt (either side): ±12°
  • Leg Width: 37-1/8"

No. 1794A – 1,000 lb. air/hydraulic transmission jack. Wt., 166 lbs., 4 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number OTC1794A
Product Name OTC 1794A 1/2 Ton Air-Assisted High-Lift Transmission Jack
Unlock Full Specs
to access all available technical data

Similar Products

Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Universal jack JH Yale WLL ton 30 - 5205JH30 - Certex UK
Specs
Actuation Hand
Capacity 33.07 tons (30 metric tons)
View Details
Bag, Lifting Flat Form 145 Psi Air, Square 12
Specs
Jack Type Inflatable
Actuation Air
Capacity 8.8 tons (7.98 metric tons)
View Details