Mile-X Equipment, Inc. Norco 72090A 20 Ton Air/Hyd Floor Jack - 8-3/4" to 23-1/2" NOR72090A

Description
Norco 72090A 20 Ton Low Height Air Operated Hydraulic Floor Jack Intended Use: Heavy duty truck, agricultural and heavy construction equipment. Ideal for loaded truck and trailer roadside service calls. Note: Can be stored in a vertical position. Features: Long handle with 36-1/2" reach helps in positioning jack under vehicles with low overhang. Removable handle for shipment or storage. Hand grip also works as a stand to store the jack in a vertical position. Compact design fits easily between tandem wheels. "Chrome" coating on ram, extension screw and extension adapters. Removable extension screw is used with the two 4" extension adapters (included) for added height when necessary. Self-retracting ram eliminates manual lowering of the jack. 5" diameter high impact composite wheels make maneuverability easy. Fast efficient air pump reduces lifting time and has a built- in relief mechanism which prevents the jack from being used beyond its maximum capacity. Convenient push button air valve connected to an in-line filter prohibits contaminates from entering the air/hydraulic system. Made in Tawain.
Description
Norco 72090A 20 Ton Low Height Air Operated Hydraulic Floor Jack Intended Use: Heavy duty truck, agricultural and heavy construction equipment. Ideal for loaded truck and trailer roadside service calls. Note: Can be stored in a vertical position. Features: Long handle with 36-1/2" reach helps in positioning jack under vehicles with low overhang. Removable handle for shipment or storage. Hand grip also works as a stand to store the jack in a vertical position. Compact design fits easily between tandem wheels. "Chrome" coating on ram, extension screw and extension adapters. Removable extension screw is used with the two 4" extension adapters (included) for added height when necessary. Self-retracting ram eliminates manual lowering of the jack. 5" diameter high impact composite wheels make maneuverability easy. Fast efficient air pump reduces lifting time and has a built- in relief mechanism which prevents the jack from being used beyond its maximum capacity. Convenient push button air valve connected to an in-line filter prohibits contaminates from entering the air/hydraulic system. Made in Tawain.

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
Norco 72090A 20 Ton Air/Hyd Floor Jack - 8-3/4" to 23-1/2"
NOR72090A
Norco 72090A 20 Ton Air/Hyd Floor Jack - 8-3/4" to 23-1/2" NOR72090A
Norco 72090A 20 Ton Low Height Air Operated Hydraulic Floor Jack Intended Use: Heavy duty truck, agricultural and heavy construction equipment. Ideal for loaded truck and trailer roadside service calls. Note: Can be stored in a vertical position. Features: Long handle with 36-1/2" reach helps in positioning jack under vehicles with low overhang. Removable handle for shipment or storage. Hand grip also works as a stand to store the jack in a vertical position. Compact design fits easily between tandem wheels. "Chrome" coating on ram, extension screw and extension adapters. Removable extension screw is used with the two 4" extension adapters (included) for added height when necessary. Self-retracting ram eliminates manual lowering of the jack. 5" diameter high impact composite wheels make maneuverability easy. Fast efficient air pump reduces lifting time and has a built- in relief mechanism which prevents the jack from being used beyond its maximum capacity. Convenient push button air valve connected to an in-line filter prohibits contaminates from entering the air/hydraulic system. Made in Tawain.

Norco 72090A 20 Ton Low Height Air Operated Hydraulic Floor Jack

Intended Use:

Heavy duty truck, agricultural and heavy construction equipment. Ideal for loaded truck and trailer roadside service calls.

Note: Can be stored in a vertical position.
Features:

  • Long handle with 36-1/2" reach helps in positioning jack under vehicles with low overhang.
  • Removable handle for shipment or storage.
  • Hand grip also works as a stand to store the jack in a vertical position.
  • Compact design fits easily between tandem wheels.
  • "Chrome" coating on ram, extension screw and extension adapters.
  • Removable extension screw is used with the two 4" extension adapters (included) for added height when necessary.
  • Self-retracting ram eliminates manual lowering of the jack.
  • 5" diameter high impact composite wheels make maneuverability easy.
  • Fast efficient air pump reduces lifting time and has a built- in relief mechanism which prevents the jack from being used beyond its maximum capacity.
  • Convenient push button air valve connected to an in-line filter prohibits contaminates from entering the air/hydraulic system.

Made in Tawain.


Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number NOR72090A
Product Name Norco 72090A 20 Ton Air/Hyd Floor Jack - 8-3/4" to 23-1/2"
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form 145 Psi Air, Square 12
Specs
Jack Type Inflatable
Actuation Air
Capacity 8.8 tons (7.98 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Aluminium Hydraulic Jack AJH/AJS Yale WLL ton 6.50 - 5205N13200950 - Certex UK
Specs
Actuation Hand
Capacity 7.17 tons (6.5 metric tons)
View Details