AFF 10 Ton Air End Lift This AFF Air End Lift ships by truck and extra shipping charges will apply to ship to a non-commercial address.
AFF Air Lifts are designed to efficiently lift large truck, trailers, buses, heavy-duty construction equipment and agricultural vehicles. They function on 100% air for dependability and longevity.
The AFF Air End Lift is designed with an extra-wide stance to lift the entire front or rear of large trucks, buses, industrial, heavy-duty construction equipment, and large farm vehicles.
Features: 10-ton capacity achieved at 200-PSI air supply 4” x 6” steel saddles adjust between 36” and 50” widths to accommodate a wide variety of vehicle applications Saddle arms reversible for low height loads Three-way air valve for fine lifting and lowering control Automatic mechanical safety lock engages at five lift heights from 17-1/2” to 50” Two air control valve fittings - one for shop air supply and one for a Schrader valve Front swivel caster and two pneumatic rear tires for easy maneuverability
13” Forward reach (distance from cylinder to saddles)
AFF 10 Ton Air End Lift
This AFF Air End Lift ships by truck and extra shipping charges will apply to ship to a non-commercial address.
AFF Air Lifts are designed to efficiently lift large truck, trailers, buses, heavy-duty construction equipment and agricultural vehicles. They function on 100% air for dependability and longevity.
The AFF Air End Lift is designed with an extra-wide stance to lift the entire front or rear of large trucks, buses, industrial, heavy-duty construction equipment, and large farm vehicles.
Features:
- 10-ton capacity achieved at 200-PSI air supply
- 4” x 6” steel saddles adjust between 36” and 50” widths to accommodate a wide variety of vehicle applications
- Saddle arms reversible for low height loads
- Three-way air valve for fine lifting and lowering control
- Automatic mechanical safety lock engages at five lift heights from 17-1/2” to 50”
- Two air control valve fittings - one for shop air supply and one for a Schrader valve
- Front swivel caster and two pneumatic rear tires for easy maneuverability
- 13” Forward reach (distance from cylinder to saddles)