Mile-X Equipment, Inc. AFF 3180 4,400 LB Heavy-Duty Transmission Jack AFF3180

Description
AFF 4,400 LB Heavy-Duty Transmission Jack This AFF Transmission Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF has the only super heavy-duty transmission jack with a 4,400 lb. capacity. Built “forge-tough” to handle removal, transport and installation of transmissions, transfer cases or differentials on heavy-duty trucks, buses, agricultural and construction equipment. Features: Features side trays for holding tools and parts. Fully adjustable saddle with maximum tilt for easier alignment Adjustable corner brackets Convenient side trays for small tools and parts Safety overload bypass system to prevent hydraulic damage 32” handle pivots 360° around pump Rugged industrial-grade 4” casters Designed for heavy duty applications
Description
AFF 4,400 LB Heavy-Duty Transmission Jack This AFF Transmission Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF has the only super heavy-duty transmission jack with a 4,400 lb. capacity. Built “forge-tough” to handle removal, transport and installation of transmissions, transfer cases or differentials on heavy-duty trucks, buses, agricultural and construction equipment. Features: Features side trays for holding tools and parts. Fully adjustable saddle with maximum tilt for easier alignment Adjustable corner brackets Convenient side trays for small tools and parts Safety overload bypass system to prevent hydraulic damage 32” handle pivots 360° around pump Rugged industrial-grade 4” casters Designed for heavy duty applications

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
AFF 3180 4,400 LB Heavy-Duty Transmission Jack
AFF3180
AFF 3180 4,400 LB Heavy-Duty Transmission Jack AFF3180
AFF 4,400 LB Heavy-Duty Transmission Jack This AFF Transmission Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF has the only super heavy-duty transmission jack with a 4,400 lb. capacity. Built “forge-tough” to handle removal, transport and installation of transmissions, transfer cases or differentials on heavy-duty trucks, buses, agricultural and construction equipment. Features: Features side trays for holding tools and parts. Fully adjustable saddle with maximum tilt for easier alignment Adjustable corner brackets Convenient side trays for small tools and parts Safety overload bypass system to prevent hydraulic damage 32” handle pivots 360° around pump Rugged industrial-grade 4” casters Designed for heavy duty applications

AFF 4,400 LB Heavy-Duty Transmission Jack

This AFF Transmission Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address.

AFF has the only super heavy-duty transmission jack with a 4,400 lb. capacity.

Built “forge-tough” to handle removal, transport and installation of transmissions, transfer cases or differentials on heavy-duty trucks, buses, agricultural and construction equipment.

Features:

  • Features side trays for holding tools and parts.
  • Fully adjustable saddle with maximum tilt for easier alignment
  • Adjustable corner brackets
  • Convenient side trays for small tools and parts
  • Safety overload bypass system to prevent hydraulic damage
  • 32” handle pivots 360° around pump
  • Rugged industrial-grade 4” casters
  • Designed for heavy duty applications
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number AFF3180
Product Name AFF 3180 4,400 LB Heavy-Duty Transmission Jack
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form 145 Psi Air, Square 15
Specs
Jack Type Inflatable
Actuation Air
Capacity 14.3 tons (12.97 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Universal jack JH Yale WLL ton 4 - 5205JH4B - Certex UK
Specs
Actuation Hand
Capacity 4.41 tons (4 metric tons)
View Details