Mile-X Equipment, Inc. Norco 81004C 3 Ton Jack Stands NOR81004C

Description
For automotive use where vehicle is to be supported before making repairs. Low Height: 12", High Height: 17-1/2", 9/16" intervals, Rated at 3 ton each FEATURES U.S. Patent No. 5180131 spring loaded pawl provides constant locking pressure against lifting column. Four legged base with foot pads for added strength and a more secure footing on asphalt. Common machine bolt secures lifting column to stand and provides added strength when stand is continuously lifted and handled by the column. Recessed column saddle for acceptance of vehicle panel rail (model 81004C only). Positive lock handle cannot be disengaged until load is off the saddle column. Lock handle can be used as a carrying handle. NOTE: All models have the same basic construction as the model pictured. All stands are sold and intended to be used in pairs. SPECIFICATIONS
Description
For automotive use where vehicle is to be supported before making repairs. Low Height: 12", High Height: 17-1/2", 9/16" intervals, Rated at 3 ton each FEATURES U.S. Patent No. 5180131 spring loaded pawl provides constant locking pressure against lifting column. Four legged base with foot pads for added strength and a more secure footing on asphalt. Common machine bolt secures lifting column to stand and provides added strength when stand is continuously lifted and handled by the column. Recessed column saddle for acceptance of vehicle panel rail (model 81004C only). Positive lock handle cannot be disengaged until load is off the saddle column. Lock handle can be used as a carrying handle. NOTE: All models have the same basic construction as the model pictured. All stands are sold and intended to be used in pairs. SPECIFICATIONS

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
Norco 81004C 3 Ton Jack Stands
NOR81004C
Norco 81004C 3 Ton Jack Stands NOR81004C
For automotive use where vehicle is to be supported before making repairs. Low Height: 12", High Height: 17-1/2", 9/16" intervals, Rated at 3 ton each FEATURES U.S. Patent No. 5180131 spring loaded pawl provides constant locking pressure against lifting column. Four legged base with foot pads for added strength and a more secure footing on asphalt. Common machine bolt secures lifting column to stand and provides added strength when stand is continuously lifted and handled by the column. Recessed column saddle for acceptance of vehicle panel rail (model 81004C only). Positive lock handle cannot be disengaged until load is off the saddle column. Lock handle can be used as a carrying handle. NOTE: All models have the same basic construction as the model pictured. All stands are sold and intended to be used in pairs. SPECIFICATIONS

For automotive use where vehicle is to be supported before making repairs.
Low Height: 12", High Height: 17-1/2", 9/16" intervals, Rated at 3 ton each
FEATURES

  • U.S. Patent No. 5180131 spring loaded pawl provides constant locking pressure against lifting column.
  • Four legged base with foot pads for added strength and a more secure footing on asphalt.
  • Common machine bolt secures lifting column to stand and provides added strength when stand is continuously lifted and handled by the column.
  • Recessed column saddle for acceptance of vehicle panel rail (model 81004C only).
  • Positive lock handle cannot be disengaged until load is off the saddle column. Lock handle can be used as a carrying handle.

NOTE: All models have the same basic construction as the model pictured. All stands are sold and intended to be used in pairs.

SPECIFICATIONS

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number NOR81004C
Product Name Norco 81004C 3 Ton Jack Stands
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form 145 Psi Air, Square 8
Specs
Jack Type Inflatable
Actuation Air
Capacity 4.4 tons (3.99 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Aluminium Hydraulic Jack AJH/AJS Yale WLL ton 6.50 - 5205N13200950 - Certex UK
Specs
Actuation Hand
Capacity 7.17 tons (6.5 metric tons)
View Details