Mile-X Equipment, Inc. Norco 72035 300 lb. Capacity Clutch Jack NOR72035

Description
This Norco Clutch Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Intended Use: Designed for the removal, installation and transportation (in the lowered position) of 14” and 15½” heavy duty clutches and flywheels on trucks that are raised by an in-ground or above-ground lift. Features: Tilting saddle activated by an integrated screw with machine handle enables the clutch to be positioned in either a horizontal position for clearing underneath truck or vertical position for installation and removal 2" diameter spline shaft rotates 360° for clutch and engine alignment Air/Hydraulic foot pump provides hands free operation and easy, convenient lifting Metered pump provides safe lowering of load Two-stage flash chromed rams inhibit rust from entering hydraulic system Polyurethane wheels provide protection for tile and epoxy floors
Description
This Norco Clutch Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Intended Use: Designed for the removal, installation and transportation (in the lowered position) of 14” and 15½” heavy duty clutches and flywheels on trucks that are raised by an in-ground or above-ground lift. Features: Tilting saddle activated by an integrated screw with machine handle enables the clutch to be positioned in either a horizontal position for clearing underneath truck or vertical position for installation and removal 2" diameter spline shaft rotates 360° for clutch and engine alignment Air/Hydraulic foot pump provides hands free operation and easy, convenient lifting Metered pump provides safe lowering of load Two-stage flash chromed rams inhibit rust from entering hydraulic system Polyurethane wheels provide protection for tile and epoxy floors

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
Norco 72035 300 lb. Capacity Clutch Jack
NOR72035
Norco 72035 300 lb. Capacity Clutch Jack NOR72035
This Norco Clutch Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Intended Use: Designed for the removal, installation and transportation (in the lowered position) of 14” and 15½” heavy duty clutches and flywheels on trucks that are raised by an in-ground or above-ground lift. Features: Tilting saddle activated by an integrated screw with machine handle enables the clutch to be positioned in either a horizontal position for clearing underneath truck or vertical position for installation and removal 2" diameter spline shaft rotates 360° for clutch and engine alignment Air/Hydraulic foot pump provides hands free operation and easy, convenient lifting Metered pump provides safe lowering of load Two-stage flash chromed rams inhibit rust from entering hydraulic system Polyurethane wheels provide protection for tile and epoxy floors

This Norco Clutch Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!

Intended Use:

  • Designed for the removal, installation and transportation (in the lowered position) of 14” and 15½” heavy duty clutches and flywheels on trucks that are raised by an in-ground or above-ground lift.

Features:

  • Tilting saddle activated by an integrated screw with machine handle enables the clutch to be positioned in either a horizontal position for clearing underneath truck or vertical position for installation and removal
  • 2" diameter spline shaft rotates 360° for clutch and engine alignment
  • Air/Hydraulic foot pump provides hands free operation and easy, convenient lifting
  • Metered pump provides safe lowering of load
  • Two-stage flash chromed rams inhibit rust from entering hydraulic system
  • Polyurethane wheels provide protection for tile and epoxy floors
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number NOR72035
Product Name Norco 72035 300 lb. Capacity Clutch Jack
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form 145 Psi Air, Square 15
Specs
Jack Type Inflatable
Actuation Air
Capacity 14.3 tons (12.97 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Mechanical Rack Jack POWERTEX PRJ WLL ton 10 - 5205PRJ100 - Certex UK
Specs
Actuation Hand
Capacity 11.02 tons (10 metric tons)
Stroke 11.81 inch (300 mm)
View Details