Features: Mobile, tandem system is air-operated to handle your class 7 and 8 tractor lifting needs No need to waste time re-blocking and making additional lifts for the clearance you need for under-vehicle service Roll the system to the vehicle anywhere in the shop or outside on a level surface Unique design provides lift from the tires, not the frame or axle members Ideal for situations where limited ground clearance or a lack of clear access complicates lifting Single controller operates both sides of the system for a smooth, level lift up to two full feet from the bottom of the tires to the ground Units can double as support stands when retention pin is inserted Covered by OTC Lifetime Marathon Warranty®
Specifications: Capacity: 10 Tons (20,000 lbs) (Pair) Air Pressure: 150 PSI Lifting Range: 0"–24" Saddle Width: 19½"–24" diameter rim sizes Height: 53¼" Width: 41½" Length: 39½"
No. 1520 – Lifting system. Includes two lifts. Wt., 1,080 lbs.
Features:
- Mobile, tandem system is air-operated to handle your class 7 and 8 tractor lifting needs
- No need to waste time re-blocking and making additional lifts for the clearance you need for under-vehicle service
- Roll the system to the vehicle anywhere in the shop or outside on a level surface
- Unique design provides lift from the tires, not the frame or axle members
- Ideal for situations where limited ground clearance or a lack of clear access complicates lifting
- Single controller operates both sides of the system for a smooth, level lift up to two full feet from the bottom of the tires to the ground
- Units can double as support stands when retention pin is inserted
- Covered by OTC Lifetime Marathon Warranty®
Specifications:
- Capacity: 10 Tons (20,000 lbs) (Pair)
- Air Pressure: 150 PSI
- Lifting Range: 0"–24"
- Saddle Width: 19½"–24" diameter rim sizes
- Height: 53¼"
- Width: 41½"
- Length: 39½"
No. 1520 – Lifting system. Includes two lifts. Wt., 1,080 lbs.