Mile-X Equipment, Inc. Esco 10771 Heavy Duty Floor Service Jack ESC10771

Description
Esco 10771 50T/25T/10T Air/Hydraulic Heavy Duty Floor Jack This Esco Floor Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Extremely Low minimum Height of 5.5" Designed for lifting Low Buses and other Low clearance vehicles Maximum Stability Convenient Usage Easy rolling jack Economical Multiple lifting capabilites available: 3 stages 50T/20T/10T Air operated for heavy duty lifting Power up/Power down finger tip control Handle length of 57.5" for under vehicle location 3 Saddles Included: 7/8", 1 3/4", and 4" Specifications: Lifting Capacity: 50T/20T/10T Weight: 143 lbs Standard Extentions: 3 Low Stage Height 1: 5.5" Raised Height Stage 1: 2.2" Raised Height Stage 2: 2" Raised Height Stage 3: 2.2" Maximum Height (without extentions): 11.9" Click Here for hydraulic jack manual
Description
Esco 10771 50T/25T/10T Air/Hydraulic Heavy Duty Floor Jack This Esco Floor Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Extremely Low minimum Height of 5.5" Designed for lifting Low Buses and other Low clearance vehicles Maximum Stability Convenient Usage Easy rolling jack Economical Multiple lifting capabilites available: 3 stages 50T/20T/10T Air operated for heavy duty lifting Power up/Power down finger tip control Handle length of 57.5" for under vehicle location 3 Saddles Included: 7/8", 1 3/4", and 4" Specifications: Lifting Capacity: 50T/20T/10T Weight: 143 lbs Standard Extentions: 3 Low Stage Height 1: 5.5" Raised Height Stage 1: 2.2" Raised Height Stage 2: 2" Raised Height Stage 3: 2.2" Maximum Height (without extentions): 11.9" Click Here for hydraulic jack manual

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
Esco 10771 Heavy Duty Floor Service Jack
ESC10771
Esco 10771 Heavy Duty Floor Service Jack ESC10771
Esco 10771 50T/25T/10T Air/Hydraulic Heavy Duty Floor Jack This Esco Floor Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Extremely Low minimum Height of 5.5" Designed for lifting Low Buses and other Low clearance vehicles Maximum Stability Convenient Usage Easy rolling jack Economical Multiple lifting capabilites available: 3 stages 50T/20T/10T Air operated for heavy duty lifting Power up/Power down finger tip control Handle length of 57.5" for under vehicle location 3 Saddles Included: 7/8", 1 3/4", and 4" Specifications: Lifting Capacity: 50T/20T/10T Weight: 143 lbs Standard Extentions: 3 Low Stage Height 1: 5.5" Raised Height Stage 1: 2.2" Raised Height Stage 2: 2" Raised Height Stage 3: 2.2" Maximum Height (without extentions): 11.9" Click Here for hydraulic jack manual

Esco 10771 50T/25T/10T Air/Hydraulic Heavy Duty Floor Jack

This Esco Floor Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address.

Features:

  • Extremely Low minimum Height of 5.5"
  • Designed for lifting Low Buses and other Low clearance vehicles
  • Maximum Stability
  • Convenient Usage
  • Easy rolling jack
  • Economical
  • Multiple lifting capabilites available: 3 stages 50T/20T/10T
  • Air operated for heavy duty lifting
  • Power up/Power down finger tip control
  • Handle length of 57.5" for under vehicle location
  • 3 Saddles Included: 7/8", 1 3/4", and 4"

Specifications:

  • Lifting Capacity: 50T/20T/10T
  • Weight: 143 lbs
  • Standard Extentions: 3
  • Low Stage Height 1: 5.5"
  • Raised Height Stage 1: 2.2"
  • Raised Height Stage 2: 2"
  • Raised Height Stage 3: 2.2"
  • Maximum Height (without extentions): 11.9"

Click Here for hydraulic jack manual

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number ESC10771
Product Name Esco 10771 Heavy Duty Floor Service Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Rack Jack POWERTEX PRJ WLL ton 5 - 5205PRJ050 - Certex UK
Specs
Actuation Hand
Capacity 5.51 tons (5 metric tons)
Stroke 11.81 inch (300 mm)
View Details
50kN-40×5-S-Ball screw | ZE-H-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 7.15 tons (6.49 metric tons)
View Details
Bag, Lifting Flat Form 145 Psi Air, Square 15
Specs
Jack Type Inflatable
Actuation Air
Capacity 14.3 tons (12.97 metric tons)
View Details