Mile-X Equipment, Inc. Norco 72700A 1 Ton Transmission Jack NOR72700A

Description
MODEL 72700A 1 TON TRANSMISSION JACK This Norco transmission jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. INTENDED USE Designed for removal, installation and transportation (in the lowered position) of heavy duty truck transmissions that are raised by an above-ground lift. FEATURES Fully adjustable universal saddle with adjustable corner brackets and safety chain. Safety overload system prevents jack from being used beyond its rated capacity. 2" diameter, flash chromed, single stage ram provides added stability throughout the entire lift range. Foot operated pump and lowering pedals allow use of both hands to position and align saddle with transmission. Wide base with four 3-7/8" diameter heavy duty swivel ball bearing caster wheels provides stability and easy maneuvering. Minimum height: 45-3/4", Maximum height: 74-1/4", Forward tilt: 45 degree, Back tilt: 24 degree, Side tilt: plus or minus 22 degree Weighs 292 pounds.
Description
MODEL 72700A 1 TON TRANSMISSION JACK This Norco transmission jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. INTENDED USE Designed for removal, installation and transportation (in the lowered position) of heavy duty truck transmissions that are raised by an above-ground lift. FEATURES Fully adjustable universal saddle with adjustable corner brackets and safety chain. Safety overload system prevents jack from being used beyond its rated capacity. 2" diameter, flash chromed, single stage ram provides added stability throughout the entire lift range. Foot operated pump and lowering pedals allow use of both hands to position and align saddle with transmission. Wide base with four 3-7/8" diameter heavy duty swivel ball bearing caster wheels provides stability and easy maneuvering. Minimum height: 45-3/4", Maximum height: 74-1/4", Forward tilt: 45 degree, Back tilt: 24 degree, Side tilt: plus or minus 22 degree Weighs 292 pounds.

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
Norco 72700A 1 Ton Transmission Jack
NOR72700A
Norco 72700A 1 Ton Transmission Jack NOR72700A
MODEL 72700A 1 TON TRANSMISSION JACK This Norco transmission jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. INTENDED USE Designed for removal, installation and transportation (in the lowered position) of heavy duty truck transmissions that are raised by an above-ground lift. FEATURES Fully adjustable universal saddle with adjustable corner brackets and safety chain. Safety overload system prevents jack from being used beyond its rated capacity. 2" diameter, flash chromed, single stage ram provides added stability throughout the entire lift range. Foot operated pump and lowering pedals allow use of both hands to position and align saddle with transmission. Wide base with four 3-7/8" diameter heavy duty swivel ball bearing caster wheels provides stability and easy maneuvering. Minimum height: 45-3/4", Maximum height: 74-1/4", Forward tilt: 45 degree, Back tilt: 24 degree, Side tilt: plus or minus 22 degree Weighs 292 pounds.

MODEL 72700A 1 TON TRANSMISSION JACK

This Norco transmission jack ships by truck and extra shipping charges will apply to ship to a non-commercial address.

INTENDED USE

Designed for removal, installation and transportation (in the lowered position) of heavy duty truck transmissions that are raised by an above-ground lift.

FEATURES

Fully adjustable universal saddle with adjustable corner brackets and safety chain. Safety overload system prevents jack from being used beyond its rated capacity. 2" diameter, flash chromed, single stage ram provides added stability throughout the entire lift range. Foot operated pump and lowering pedals allow use of both hands to position and align saddle with transmission. Wide base with four 3-7/8" diameter heavy duty swivel ball bearing caster wheels provides stability and easy maneuvering.

Minimum height: 45-3/4", Maximum height: 74-1/4", Forward tilt: 45 degree, Back tilt: 24 degree, Side tilt: plus or minus 22 degree Weighs 292 pounds.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number NOR72700A
Product Name Norco 72700A 1 Ton Transmission Jack
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form High Pressure Air, Square 31
Specs
Jack Type Inflatable
Actuation Air
Capacity 22.2 tons (20.14 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Machine Lifting Jacks MH WLL ton 25 - 520540014773 - Certex UK
Specs
Actuation Hand
Capacity 27.56 tons (25 metric tons)
View Details