Mile-X Equipment, Inc. AFF 3700 "Clutch Hound" Clutch Jack AFF3700

Description
AFF "Clutch Hound" Jack This AFF clutch jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. A highly efficient design that provides one-man capabilities to remove, install and transport heavy-duty clutches. This heavy-duty unit has greater capacity than most competitive units and has the added versatility of being able to convert the optional adapters for flywheels, driveshafts, starter motors, auxiliary cases, differentials, brake drums and camelback springs. Features: 500 LB capacity Patented clutch head assembly (U.S. Patents 5,251,875 and 5,033,717), turns 360° and pivots side-to-side for efficient clutch/engine alignment Two splined alignment shafts (2" OD x 1.18" pilot and 1¾" OD x .983" pilot) Lifts from 13" to 39" Clutch assemblies can easily be built on the vertical shaft and then positioned easily under the truck Pump handle "tail" rotates 360° for ease of operation in virtually any work position Unique pinned alignment shaft allows technician to remove jack to install the clutch assembly without obstruction Specifications: Frame 36½" L x 22" W Ship Weight: 138 lbs. Click Here for the 3700 Clutch Jack Parts List
Description
AFF "Clutch Hound" Jack This AFF clutch jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. A highly efficient design that provides one-man capabilities to remove, install and transport heavy-duty clutches. This heavy-duty unit has greater capacity than most competitive units and has the added versatility of being able to convert the optional adapters for flywheels, driveshafts, starter motors, auxiliary cases, differentials, brake drums and camelback springs. Features: 500 LB capacity Patented clutch head assembly (U.S. Patents 5,251,875 and 5,033,717), turns 360° and pivots side-to-side for efficient clutch/engine alignment Two splined alignment shafts (2" OD x 1.18" pilot and 1¾" OD x .983" pilot) Lifts from 13" to 39" Clutch assemblies can easily be built on the vertical shaft and then positioned easily under the truck Pump handle "tail" rotates 360° for ease of operation in virtually any work position Unique pinned alignment shaft allows technician to remove jack to install the clutch assembly without obstruction Specifications: Frame 36½" L x 22" W Ship Weight: 138 lbs. Click Here for the 3700 Clutch Jack Parts List

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
AFF 3700 "Clutch Hound" Clutch Jack
AFF3700
AFF 3700 "Clutch Hound" Clutch Jack AFF3700
AFF "Clutch Hound" Jack This AFF clutch jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. A highly efficient design that provides one-man capabilities to remove, install and transport heavy-duty clutches. This heavy-duty unit has greater capacity than most competitive units and has the added versatility of being able to convert the optional adapters for flywheels, driveshafts, starter motors, auxiliary cases, differentials, brake drums and camelback springs. Features: 500 LB capacity Patented clutch head assembly (U.S. Patents 5,251,875 and 5,033,717), turns 360° and pivots side-to-side for efficient clutch/engine alignment Two splined alignment shafts (2" OD x 1.18" pilot and 1¾" OD x .983" pilot) Lifts from 13" to 39" Clutch assemblies can easily be built on the vertical shaft and then positioned easily under the truck Pump handle "tail" rotates 360° for ease of operation in virtually any work position Unique pinned alignment shaft allows technician to remove jack to install the clutch assembly without obstruction Specifications: Frame 36½" L x 22" W Ship Weight: 138 lbs. Click Here for the 3700 Clutch Jack Parts List

AFF "Clutch Hound" Jack

This AFF clutch jack ships by truck and extra shipping charges will apply to ship to a non-commercial address.

A highly efficient design that provides one-man capabilities to remove, install and transport heavy-duty clutches. This heavy-duty unit has greater capacity than most competitive units and has the added versatility of being able to convert the optional adapters for flywheels, driveshafts, starter motors, auxiliary cases, differentials, brake drums and camelback springs.

Features:

  • 500 LB capacity
  • Patented clutch head assembly (U.S. Patents 5,251,875 and 5,033,717), turns 360° and pivots side-to-side for efficient clutch/engine alignment
  • Two splined alignment shafts (2" OD x 1.18" pilot and 1¾" OD x .983" pilot)
  • Lifts from 13" to 39"
  • Clutch assemblies can easily be built on the vertical shaft and then positioned easily under the truck
  • Pump handle "tail" rotates 360° for ease of operation in virtually any work position
  • Unique pinned alignment shaft allows technician to remove jack to install the clutch assembly without obstruction

Specifications:

  • Frame 36½" L x 22" W
  • Ship Weight: 138 lbs.

Click Here for the 3700 Clutch Jack Parts List

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number AFF3700
Product Name AFF 3700 "Clutch Hound" Clutch Jack
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form 145 Psi Air, Square 6
Specs
Jack Type Inflatable
Actuation Air
Capacity 1.8 tons (1.63 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details