Mile-X Equipment, Inc. Norco 81210I 10 Ton Imported Pin Type Jack Stands. 28" to 47 NOR81210I

Description
IMPORTED Norco 10 ton capacity (each stand) pin type jack stand ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS. INTENDED USE Fleet garages, agricultural and construction maintenance shops where a pin type height adjustment column is desired. All stands are sold and intended to be used in pairs. FEATURES Pin type support column adjusts to multiple height positions. See specification chart. Adjustment pin is secured to stand to prevent loss. Four legged base made of heavy schedule 2" diameter pipe for added stability. Large support saddle with locating lugs position and center load.
Description
IMPORTED Norco 10 ton capacity (each stand) pin type jack stand ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS. INTENDED USE Fleet garages, agricultural and construction maintenance shops where a pin type height adjustment column is desired. All stands are sold and intended to be used in pairs. FEATURES Pin type support column adjusts to multiple height positions. See specification chart. Adjustment pin is secured to stand to prevent loss. Four legged base made of heavy schedule 2" diameter pipe for added stability. Large support saddle with locating lugs position and center load.

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
Norco 81210I 10 Ton Imported Pin Type Jack Stands. 28" to 47
NOR81210I
Norco 81210I 10 Ton Imported Pin Type Jack Stands. 28" to 47 NOR81210I
IMPORTED Norco 10 ton capacity (each stand) pin type jack stand ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS. INTENDED USE Fleet garages, agricultural and construction maintenance shops where a pin type height adjustment column is desired. All stands are sold and intended to be used in pairs. FEATURES Pin type support column adjusts to multiple height positions. See specification chart. Adjustment pin is secured to stand to prevent loss. Four legged base made of heavy schedule 2" diameter pipe for added stability. Large support saddle with locating lugs position and center load.

IMPORTED Norco 10 ton capacity (each stand) pin type jack stand

ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS.

INTENDED USE
Fleet garages, agricultural and construction maintenance shops where a pin type height adjustment column is desired. All stands are sold and intended to be used in pairs.
FEATURES

  • Pin type support column adjusts to multiple height positions. See specification chart.
  • Adjustment pin is secured to stand to prevent loss.
  • Four legged base made of heavy schedule 2" diameter pipe for added stability.
  • Large support saddle with locating lugs position and center load.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number NOR81210I
Product Name Norco 81210I 10 Ton Imported Pin Type Jack Stands. 28" to 47
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form 145 Psi Air, Square 8
Specs
Jack Type Inflatable
Actuation Air
Capacity 4.4 tons (3.99 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Hydraulic Toe Jack POWERTEX PTJ-S1 PTJS125 - 5205PTJS125 - Certex UK
Specs
Actuation Hand
Capacity 27.56 tons (25 metric tons)
View Details