Mile-X Equipment, Inc. AFF 3315A 4000 lb. Jack Stand AFF3315A

Description
AFF 3315A 4000 Lb. Capacity Under-Hoist Stand AFF Under-Hoist and Stabilizing Stands, built with all-steel construction, are designed to stabilize vehicle system components (such as exhausts and suspensions) in under-hoist applications. Model 3318 can be used to stabilize loaded and unloaded trailers when not connected to trucks. Features: Adjusts from 55” to 85½” Ideal for exhaust and suspension work Bearing included for smooth operation Easily disassembles for storage 24” x 24” x 24” base Not designed to support entire vehicle Ship weight 44 lbs. Click Here for the 3315A 4000 lb Jack Stand Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the
Description
AFF 3315A 4000 Lb. Capacity Under-Hoist Stand AFF Under-Hoist and Stabilizing Stands, built with all-steel construction, are designed to stabilize vehicle system components (such as exhausts and suspensions) in under-hoist applications. Model 3318 can be used to stabilize loaded and unloaded trailers when not connected to trucks. Features: Adjusts from 55” to 85½” Ideal for exhaust and suspension work Bearing included for smooth operation Easily disassembles for storage 24” x 24” x 24” base Not designed to support entire vehicle Ship weight 44 lbs. Click Here for the 3315A 4000 lb Jack Stand Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
AFF 3315A 4000 lb. Jack Stand
AFF3315A
AFF 3315A 4000 lb. Jack Stand AFF3315A
AFF 3315A 4000 Lb. Capacity Under-Hoist Stand AFF Under-Hoist and Stabilizing Stands, built with all-steel construction, are designed to stabilize vehicle system components (such as exhausts and suspensions) in under-hoist applications. Model 3318 can be used to stabilize loaded and unloaded trailers when not connected to trucks. Features: Adjusts from 55” to 85½” Ideal for exhaust and suspension work Bearing included for smooth operation Easily disassembles for storage 24” x 24” x 24” base Not designed to support entire vehicle Ship weight 44 lbs. Click Here for the 3315A 4000 lb Jack Stand Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the

AFF 3315A 4000 Lb. Capacity Under-Hoist Stand

AFF Under-Hoist and Stabilizing Stands, built with all-steel construction, are designed to stabilize vehicle system components (such as exhausts and suspensions) in under-hoist applications. Model 3318 can be used to stabilize loaded and unloaded trailers when not connected to trucks.

Features:

  • Adjusts from 55” to 85½”
  • Ideal for exhaust and suspension work
  • Bearing included for smooth operation
  • Easily disassembles for storage
  • 24” x 24” x 24” base
  • Not designed to support entire vehicle
  • Ship weight 44 lbs.

Click Here for the 3315A 4000 lb Jack Stand Parts List

Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number AFF3315A
Product Name AFF 3315A 4000 lb. Jack Stand
Unlock Full Specs
to access all available technical data

Similar Products

250kN-80×60-S-Ball screw | ZE-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 65.47 tons (59.4 metric tons)
View Details
Jack, Manhole (Hose Guide) - 938-7824 - Petersen Products Co.
Specs
Actuation Hand
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details