Mile-X Equipment, Inc. Compac 90535 High Lift Jack 1.5 Ton COM90535

Description
Compac 90535 High Lift Jack This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Rubber pad protects the shape and coating of the lifting point Hard rubber wheels recommended to reduce the risk of damaging smooth, painted or tiled floors (Factory mounted) Ergonomically designed handle for operator comfort. Rubber coated "Lift-and-turn" lowering system prevents unintentional lowering Additional foot pedal pumping feature provides fast saddle raising to the load Safety lowering control valve for safe lowering even under maximum load. Pressure relief valve prevents overloading Large diameter swivel wheels for easy handling Low chassis height improves access to lifting points deep under most vehicles Noise reducing nylon wheels Ideal for loading and unloading body jigs (Chassis alignment systems) Specifications: Maximum Capacity: 1.5 Tons A: 3.86" B: 31.5" C: 41.34" D: 6.3" E: 14.96" F: 36.42" Weight: 115 lbs
Description
Compac 90535 High Lift Jack This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Rubber pad protects the shape and coating of the lifting point Hard rubber wheels recommended to reduce the risk of damaging smooth, painted or tiled floors (Factory mounted) Ergonomically designed handle for operator comfort. Rubber coated "Lift-and-turn" lowering system prevents unintentional lowering Additional foot pedal pumping feature provides fast saddle raising to the load Safety lowering control valve for safe lowering even under maximum load. Pressure relief valve prevents overloading Large diameter swivel wheels for easy handling Low chassis height improves access to lifting points deep under most vehicles Noise reducing nylon wheels Ideal for loading and unloading body jigs (Chassis alignment systems) Specifications: Maximum Capacity: 1.5 Tons A: 3.86" B: 31.5" C: 41.34" D: 6.3" E: 14.96" F: 36.42" Weight: 115 lbs

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
Compac 90535 High Lift Jack 1.5 Ton
COM90535
Compac 90535 High Lift Jack 1.5 Ton COM90535
Compac 90535 High Lift Jack This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Rubber pad protects the shape and coating of the lifting point Hard rubber wheels recommended to reduce the risk of damaging smooth, painted or tiled floors (Factory mounted) Ergonomically designed handle for operator comfort. Rubber coated "Lift-and-turn" lowering system prevents unintentional lowering Additional foot pedal pumping feature provides fast saddle raising to the load Safety lowering control valve for safe lowering even under maximum load. Pressure relief valve prevents overloading Large diameter swivel wheels for easy handling Low chassis height improves access to lifting points deep under most vehicles Noise reducing nylon wheels Ideal for loading and unloading body jigs (Chassis alignment systems) Specifications: Maximum Capacity: 1.5 Tons A: 3.86" B: 31.5" C: 41.34" D: 6.3" E: 14.96" F: 36.42" Weight: 115 lbs

Compac 90535 High Lift Jack

This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address

Features:

  • Rubber pad protects the shape and coating of the lifting point
  • Hard rubber wheels recommended to reduce the risk of damaging smooth, painted or tiled floors (Factory mounted)
  • Ergonomically designed handle for operator comfort. Rubber coated
  • "Lift-and-turn" lowering system prevents unintentional lowering
  • Additional foot pedal pumping feature provides fast saddle raising to the load
  • Safety lowering control valve for safe lowering even under maximum load. Pressure relief valve prevents overloading
  • Large diameter swivel wheels for easy handling
  • Low chassis height improves access to lifting points deep under most vehicles
  • Noise reducing nylon wheels
  • Ideal for loading and unloading body jigs (Chassis alignment systems)

Specifications:

  • Maximum Capacity: 1.5 Tons
  • A: 3.86"
  • B: 31.5"
  • C: 41.34"
  • D: 6.3"
  • E: 14.96"
  • F: 36.42"
  • Weight: 115 lbs

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number COM90535
Product Name Compac 90535 High Lift Jack 1.5 Ton
Unlock Full Specs
to access all available technical data

Similar Products

Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Machine Lifting Jacks MH WLL ton 5 - 520540014771 - Certex UK
Specs
Actuation Hand
Capacity 5.51 tons (5 metric tons)
View Details
Bag, Lifting Flat Form 145 Psi Air, Square 12
Specs
Jack Type Inflatable
Actuation Air
Capacity 8.8 tons (7.98 metric tons)
View Details