Mile-X Equipment, Inc. OTC 1512 20-Ton Hydraulic Service Jack OTC1512

Description
OTC 1512 20 Hydraulic Service Jack OTC floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Low-profile stance and extended height add to versatility Wheels and swivel casters feature internal bearings Either the foot pedal or jack handle may be used for pumping action Counter-balanced, spring-assisted handle has a three-position lock Specifications: Capacity: 20-ton Lifting Range: 7½" to 24" Saddle Diameter: 7½" Overall Reach: 97" Frame Height: 10¼" Handle Length: 42" Floor Space: 18-1/8" to 61-3/8" No. 1512 – 20-ton service jack. Wt., 505 lbs
Description
OTC 1512 20 Hydraulic Service Jack OTC floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Low-profile stance and extended height add to versatility Wheels and swivel casters feature internal bearings Either the foot pedal or jack handle may be used for pumping action Counter-balanced, spring-assisted handle has a three-position lock Specifications: Capacity: 20-ton Lifting Range: 7½" to 24" Saddle Diameter: 7½" Overall Reach: 97" Frame Height: 10¼" Handle Length: 42" Floor Space: 18-1/8" to 61-3/8" No. 1512 – 20-ton service jack. Wt., 505 lbs

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
OTC 1512 20-Ton Hydraulic Service Jack
OTC1512
OTC 1512 20-Ton Hydraulic Service Jack OTC1512
OTC 1512 20 Hydraulic Service Jack OTC floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Low-profile stance and extended height add to versatility Wheels and swivel casters feature internal bearings Either the foot pedal or jack handle may be used for pumping action Counter-balanced, spring-assisted handle has a three-position lock Specifications: Capacity: 20-ton Lifting Range: 7½" to 24" Saddle Diameter: 7½" Overall Reach: 97" Frame Height: 10¼" Handle Length: 42" Floor Space: 18-1/8" to 61-3/8" No. 1512 – 20-ton service jack. Wt., 505 lbs

OTC 1512 20 Hydraulic Service Jack

OTC floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address

Features:

  • Low-profile stance and extended height add to versatility
  • Wheels and swivel casters feature internal bearings
  • Either the foot pedal or jack handle may be used for pumping action
  • Counter-balanced, spring-assisted handle has a three-position lock

Specifications:

  • Capacity: 20-ton
  • Lifting Range: 7½" to 24"
  • Saddle Diameter: 7½"
  • Overall Reach: 97"
  • Frame Height: 10¼"
  • Handle Length: 42"
  • Floor Space: 18-1/8" to 61-3/8"

No. 1512 – 20-ton service jack. Wt., 505 lbs

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number OTC1512
Product Name OTC 1512 20-Ton Hydraulic Service Jack
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form 145 Psi Air, Square 8
Specs
Jack Type Inflatable
Actuation Air
Capacity 4.4 tons (3.99 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Universal jack JH Yale WLL ton 6 - 5205JH6B - Certex UK
Specs
Actuation Hand
Capacity 6.61 tons (6 metric tons)
View Details