Mile-X Equipment, Inc. Compac 90530 Low Height Jack COM90530

Description
Compac 2 Ton Low Height Jack Features: Rubber pads protect the shape and coating of the lifting point Hard rubber wheels recommended to reduce the risk of damaging smooth painted or tiled floors. (Factory Mounted) Saddle for extra height or accessing lifting points situated behind skirts, etc. Ergonomically designed handle for operator comfort. Rubber Coated "Lift-and-turn" lowering system prevents unintentional lowering Additional foot pedal pumping feature provides fast saddle raising to the load Large diameter swivel wheels for easy handling Safety lowering control valve for safe lowering even under maximum load Pressure relief valve prevents overloading Noise reducing nylon wheels Heavy duty fully welded structure in high quality steel Powder coated finish Specifications: Maximum Capacity: 2 Tons A: 3.15" B: 19.69" C: 28.74" D: 6.3" E: 14.96" F: 36.42" Weight: 82 lbs
Description
Compac 2 Ton Low Height Jack Features: Rubber pads protect the shape and coating of the lifting point Hard rubber wheels recommended to reduce the risk of damaging smooth painted or tiled floors. (Factory Mounted) Saddle for extra height or accessing lifting points situated behind skirts, etc. Ergonomically designed handle for operator comfort. Rubber Coated "Lift-and-turn" lowering system prevents unintentional lowering Additional foot pedal pumping feature provides fast saddle raising to the load Large diameter swivel wheels for easy handling Safety lowering control valve for safe lowering even under maximum load Pressure relief valve prevents overloading Noise reducing nylon wheels Heavy duty fully welded structure in high quality steel Powder coated finish Specifications: Maximum Capacity: 2 Tons A: 3.15" B: 19.69" C: 28.74" D: 6.3" E: 14.96" F: 36.42" Weight: 82 lbs

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
Compac 90530 Low Height Jack
COM90530
Compac 90530 Low Height Jack COM90530
Compac 2 Ton Low Height Jack Features: Rubber pads protect the shape and coating of the lifting point Hard rubber wheels recommended to reduce the risk of damaging smooth painted or tiled floors. (Factory Mounted) Saddle for extra height or accessing lifting points situated behind skirts, etc. Ergonomically designed handle for operator comfort. Rubber Coated "Lift-and-turn" lowering system prevents unintentional lowering Additional foot pedal pumping feature provides fast saddle raising to the load Large diameter swivel wheels for easy handling Safety lowering control valve for safe lowering even under maximum load Pressure relief valve prevents overloading Noise reducing nylon wheels Heavy duty fully welded structure in high quality steel Powder coated finish Specifications: Maximum Capacity: 2 Tons A: 3.15" B: 19.69" C: 28.74" D: 6.3" E: 14.96" F: 36.42" Weight: 82 lbs

Compac 2 Ton Low Height Jack

Features:

  • Rubber pads protect the shape and coating of the lifting point
  • Hard rubber wheels recommended to reduce the risk of damaging smooth painted or tiled floors. (Factory Mounted)
  • Saddle for extra height or accessing lifting points situated behind skirts, etc.
  • Ergonomically designed handle for operator comfort. Rubber Coated
  • "Lift-and-turn" lowering system prevents unintentional lowering
  • Additional foot pedal pumping feature provides fast saddle raising to the load
  • Large diameter swivel wheels for easy handling
  • Safety lowering control valve for safe lowering even under maximum load
  • Pressure relief valve prevents overloading
  • Noise reducing nylon wheels
  • Heavy duty fully welded structure in high quality steel
  • Powder coated finish

Specifications:

  • Maximum Capacity: 2 Tons
  • A: 3.15"
  • B: 19.69"
  • C: 28.74"
  • D: 6.3"
  • E: 14.96"
  • F: 36.42"
  • Weight: 82 lbs

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number COM90530
Product Name Compac 90530 Low Height Jack
Unlock Full Specs
to access all available technical data

Similar Products

10 kN-25×50-R-Ball screw | GSZ-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 4.19 tons (3.8 metric tons)
View Details
Bag, Lifting Flat Form High Pressure Air, Square 12
Specs
Jack Type Inflatable
Actuation Air
Capacity 6.1 tons (5.53 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details