Mile-X Equipment, Inc. OTC 1793A 1/2 Ton Stinger Transmission Jack with Foot Pump OTC1793A

Description
OTC 1793A 1,000 lb. Capacity High-Lift Transmission Jack This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Takes the "Sting" Out of shop equipment prices! Designed for the cost conscious shop owner who still wants the quality of an OTC product. This 1000 lb. capacity Stinger Series transmission jack makes quick work of removing and installing automotive and light truck transmissions. Features: Universal saddle tilts front to back and side to side Adjustable corner brackets and safety chain for optimum positioning of the load Flash-chromed rams inhibit rust from entering the hydraulic system Foot-operated pump and lowering pedal for ease of control when positioning or removing a transmission Wide leg base with 4" polyurethane swivel wheels that provide stability and easy maneuvering. (Brakes on two of the wheels.) Safety overload system to prevent jack from being used beyond its rated capacity Specifications: Maximum Load Capacity: 1,000 lbs. Overall Height (low position): 35" Maximum Height: 71-5/8" Maximum Forward Tilt: 24° Maximum Backward Tilt: 19° Maximum Side Tilt (either side): ±20° Leg Width: 37-1/8" No. 1793A – High-lift transmission jack with foot pump. Wt., 162 lbs.
Description
OTC 1793A 1,000 lb. Capacity High-Lift Transmission Jack This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Takes the "Sting" Out of shop equipment prices! Designed for the cost conscious shop owner who still wants the quality of an OTC product. This 1000 lb. capacity Stinger Series transmission jack makes quick work of removing and installing automotive and light truck transmissions. Features: Universal saddle tilts front to back and side to side Adjustable corner brackets and safety chain for optimum positioning of the load Flash-chromed rams inhibit rust from entering the hydraulic system Foot-operated pump and lowering pedal for ease of control when positioning or removing a transmission Wide leg base with 4" polyurethane swivel wheels that provide stability and easy maneuvering. (Brakes on two of the wheels.) Safety overload system to prevent jack from being used beyond its rated capacity Specifications: Maximum Load Capacity: 1,000 lbs. Overall Height (low position): 35" Maximum Height: 71-5/8" Maximum Forward Tilt: 24° Maximum Backward Tilt: 19° Maximum Side Tilt (either side): ±20° Leg Width: 37-1/8" No. 1793A – High-lift transmission jack with foot pump. Wt., 162 lbs.

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
OTC 1793A 1/2 Ton Stinger Transmission Jack with Foot Pump
OTC1793A
OTC 1793A 1/2 Ton Stinger Transmission Jack with Foot Pump OTC1793A
OTC 1793A 1,000 lb. Capacity High-Lift Transmission Jack This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Takes the "Sting" Out of shop equipment prices! Designed for the cost conscious shop owner who still wants the quality of an OTC product. This 1000 lb. capacity Stinger Series transmission jack makes quick work of removing and installing automotive and light truck transmissions. Features: Universal saddle tilts front to back and side to side Adjustable corner brackets and safety chain for optimum positioning of the load Flash-chromed rams inhibit rust from entering the hydraulic system Foot-operated pump and lowering pedal for ease of control when positioning or removing a transmission Wide leg base with 4" polyurethane swivel wheels that provide stability and easy maneuvering. (Brakes on two of the wheels.) Safety overload system to prevent jack from being used beyond its rated capacity Specifications: Maximum Load Capacity: 1,000 lbs. Overall Height (low position): 35" Maximum Height: 71-5/8" Maximum Forward Tilt: 24° Maximum Backward Tilt: 19° Maximum Side Tilt (either side): ±20° Leg Width: 37-1/8" No. 1793A – High-lift transmission jack with foot pump. Wt., 162 lbs.

OTC 1793A 1,000 lb. Capacity High-Lift Transmission Jack

This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address

Takes the "Sting" Out of shop equipment prices!

Designed for the cost conscious shop owner who still wants the quality of an OTC product. This 1000 lb. capacity Stinger Series transmission jack makes quick work of removing and installing automotive and light truck transmissions.

Features:

  • Universal saddle tilts front to back and side to side
  • Adjustable corner brackets and safety chain for optimum positioning of the load
  • Flash-chromed rams inhibit rust from entering the hydraulic system
  • Foot-operated pump and lowering pedal for ease of control when positioning or removing a transmission
  • Wide leg base with 4" polyurethane swivel wheels that provide stability and easy maneuvering. (Brakes on two of the wheels.)
  • Safety overload system to prevent jack from being used beyond its rated capacity

Specifications:

  • Maximum Load Capacity: 1,000 lbs.
  • Overall Height (low position): 35"
  • Maximum Height: 71-5/8"
  • Maximum Forward Tilt: 24°
  • Maximum Backward Tilt: 19°
  • Maximum Side Tilt (either side): ±20°
  • Leg Width: 37-1/8"

No. 1793A – High-lift transmission jack with foot pump. Wt., 162 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number OTC1793A
Product Name OTC 1793A 1/2 Ton Stinger Transmission Jack with Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form High Pressure Air, Square 24
Specs
Jack Type Inflatable
Actuation Air
Capacity 10.5 tons (9.53 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Machine Lifting Jacks MH WLL ton 25 - 520540014773 - Certex UK
Specs
Actuation Hand
Capacity 27.56 tons (25 metric tons)
View Details