Eaton Corporation Magnetic Starter AN56BN0DC

Description
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN56 MODEL
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN56 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AN56BN0DC - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AN56BN0DC
Magnetic Starter AN56BN0DC
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN56 MODEL
  • FULL VOLTAGE, REVERSING TYPE
  • NEMA 0 SIZE
  • 18 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE
  • 1NO-1NC AUXILIARY CONTACT
  • 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • NUMBER OF POLE 3
  • AN56 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AN56BN0DC
Product Name Magnetic Starter
Standard Rating NEMA
AC Motor Phase Single; Three
NEMA Size 0
Overload Protection Bimetallic
Starter Type Reversing
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2272229-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Motor Starters - 206112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
IEC 97 A Contactor - 100-C97D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Continuous Current 97 amps
View Details
2 suppliers
3 Pole DC Coil Contactors - MC-40A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details