Eaton Corporation Magnetic Starter AN16NN0E

Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE NUMBER OF POLE 3 AN16 MODEL
Datasheet
Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE NUMBER OF POLE 3 AN16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AN16NN0E - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AN16NN0E
Magnetic Starter AN16NN0E
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE NUMBER OF POLE 3 AN16 MODEL
  • FULL VOLTAGE, NON REVERSING TYPE
  • NEMA 4 SIZE
  • 135 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 208 V AT 60 HZ COIL VOLTAGE
  • 1NO AUXILIARY CONTACT
  • 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 3 PHASE
  • NUMBER OF POLE 3
  • AN16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AN16NN0E
Product Name Magnetic Starter
Standard Rating NEMA
NEMA Size 4
Overload Protection Bimetallic
Starter Type Full Voltage Non-reversing Starter
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 82559121 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 4
View Details
Contactor - 142451066 - Radwell International
Fuji Electric Corp. of America
Specs
Standard Rating IEC
IEC Size C
Motor Voltage 480 volts
View Details