FULL VOLTAGE, REVERSING TYPE
IEC J SIZE
60 AMPERE (UL), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE
1NO-1NC AUXILIARY CONTACT
15 KW AT 220 V 3 PHASE, 18.5 KW AT 660 V 3 PHASE, 30 KW AT 380/415/440/500/550 V 3 PHASE, 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 208 V 3 PHASE, 20 HP AT 240 V 3 PHASE, 40 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
APPROVAL UL, CSA
NUMBER OF POLE 3
AE56 MODEL
Eaton Corporation
Done
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE
IEC J SIZE
60 AMPERE (UL), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE
1NO-1NC AUXILIARY CONTACT
15 KW AT 220 V 3 PHASE, 18.5 KW AT 660 V 3 PHASE, 30 KW AT 380/415/440/500/550 V 3 PHASE, 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 208 V 3 PHASE, 20 HP AT 240 V 3 PHASE, 40 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
APPROVAL UL, CSA
NUMBER OF POLE 3
AE56 MODEL
FULL VOLTAGE, REVERSING TYPE
IEC J SIZE
60 AMPERE (UL), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE
1NO-1NC AUXILIARY CONTACT
15 KW AT 220 V 3 PHASE, 18.5 KW AT 660 V 3 PHASE, 30 KW AT 380/415/440/500/550 V 3 PHASE, 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 208 V 3 PHASE, 20 HP AT 240 V 3 PHASE, 40 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
APPROVAL UL, CSA
NUMBER OF POLE 3
AE56 MODEL
FULL VOLTAGE, REVERSING TYPE
IEC J SIZE
60 AMPERE (UL), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE
1NO-1NC AUXILIARY CONTACT
15 KW AT 220 V 3 PHASE, 18.5 KW AT 660 V 3 PHASE, 30 KW AT 380/415/440/500/550 V 3 PHASE, 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 208 V 3 PHASE, 20 HP AT 240 V 3 PHASE, 40 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS