Eaton Corporation Magnetic Starter AN16DN0TB

Description
FULL VOLTAGE, COMBINATION NON-REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING NEMA CONSTRUCTION STANDARD 24 V COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7 1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE MANUAL OR AUTOMATIC RESET OVERLOAD RELAY OVERLOADS 3 PHASE
Datasheet
Description
FULL VOLTAGE, COMBINATION NON-REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING NEMA CONSTRUCTION STANDARD 24 V COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7 1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE MANUAL OR AUTOMATIC RESET OVERLOAD RELAY OVERLOADS 3 PHASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AN16DN0TB - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AN16DN0TB
Magnetic Starter AN16DN0TB
FULL VOLTAGE, COMBINATION NON-REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING NEMA CONSTRUCTION STANDARD 24 V COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7 1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE MANUAL OR AUTOMATIC RESET OVERLOAD RELAY OVERLOADS 3 PHASE
  • FULL VOLTAGE, COMBINATION NON-REVERSING TYPE
  • NEMA 1 SIZE
  • 27 AMPERE CURRENT RATING
  • NEMA CONSTRUCTION STANDARD
  • 24 V COIL VOLTAGE
  • 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7 1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE
  • MANUAL OR AUTOMATIC RESET OVERLOAD RELAY OVERLOADS
  • 3 PHASE
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AN16DN0TB
Product Name Magnetic Starter
Standard Rating NEMA
Starter Type Full Voltage Non-reversing Starter
Continuous Current 27 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Overload/Heater - 7977219 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 2.2 amps
Motor Voltage 600 volts
View Details
Solid State Overload/Relay - 112763044 - Radwell International
Specs
Control Voltage 24 volts
Motor Voltage 250 volts
View Details
Solid State Overload/Relay - 6502 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details
Motor Starters - 206109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details