Eaton Corporation Magnetic Starter AN16SN0BB

Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE NUMBER OF POLE 3 AN16 MODEL
Datasheet
Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE NUMBER OF POLE 3 AN16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AN16SN0BB - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AN16SN0BB
Magnetic Starter AN16SN0BB
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE NUMBER OF POLE 3 AN16 MODEL
  • FULL VOLTAGE, NON REVERSING TYPE
  • NEMA 5 SIZE
  • 270 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE
  • 1NO AUXILIARY CONTACT
  • 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 3 PHASE
  • NUMBER OF POLE 3
  • AN16 MODEL
Supplier's Site Datasheet
Starter - 4658741 - Radwell International
Willingboro, NJ, United States
Starter
4658741
Starter 4658741
MOTOR STARTER, FREEDOM SERIES, NON-REVERSING, 75/100/200 HP, 208/240/480 V, 270 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

MOTOR STARTER, FREEDOM SERIES, NON-REVERSING, 75/100/200 HP, 208/240/480 V, 270 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number AN16SN0BB 4658741
Product Name Magnetic Starter Starter
Standard Rating NEMA
NEMA Size 5
Overload Protection Bimetallic
Starter Type Full Voltage Non-reversing Starter
Continuous Current 270 amps 270 amps
Unlock Full Specs
to access all available technical data

Similar Products