Eaton Corporation Magnetic Starter AE56FNT0AC

Description
FULL VOLTAGE, REVERSING TYPE IEC F SIZE 32 AMPERE (UL, IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 7.5 KW AT 220 V 3 PHASE, 10 KW AT 660 V 3 PHASE, 15 KW AT 380/415/440 V 3 PHASE, 18.5 KW AT 500/550 V 3 PHASE, 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208 V 3 PHASE, 10 HP AT 240 V 3 PHASE, 20 HP AT 480 V 3 PHASE, 25 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE IEC F SIZE 32 AMPERE (UL, IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 7.5 KW AT 220 V 3 PHASE, 10 KW AT 660 V 3 PHASE, 15 KW AT 380/415/440 V 3 PHASE, 18.5 KW AT 500/550 V 3 PHASE, 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208 V 3 PHASE, 10 HP AT 240 V 3 PHASE, 20 HP AT 480 V 3 PHASE, 25 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AE56FNT0AC - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AE56FNT0AC
Magnetic Starter AE56FNT0AC
FULL VOLTAGE, REVERSING TYPE IEC F SIZE 32 AMPERE (UL, IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 7.5 KW AT 220 V 3 PHASE, 10 KW AT 660 V 3 PHASE, 15 KW AT 380/415/440 V 3 PHASE, 18.5 KW AT 500/550 V 3 PHASE, 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208 V 3 PHASE, 10 HP AT 240 V 3 PHASE, 20 HP AT 480 V 3 PHASE, 25 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
  • FULL VOLTAGE, REVERSING TYPE
  • IEC F SIZE
  • 32 AMPERE (UL, IEC THERMAL CURRENT) CURRENT RATING
  • OPEN, DIN RAIL MOUNT ENCLOSURE TYPE
  • IEC CONSTRUCTION STANDARD
  • 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE
  • 1NO-1NC AUXILIARY CONTACT
  • 7.5 KW AT 220 V 3 PHASE, 10 KW AT 660 V 3 PHASE, 15 KW AT 380/415/440 V 3 PHASE, 18.5 KW AT 500/550 V 3 PHASE, 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208 V 3 PHASE, 10 HP AT 240 V 3 PHASE, 20 HP AT 480 V 3 PHASE, 25 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • APPROVAL UL, CSA
  • NUMBER OF POLE 3
  • AE56 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AE56FNT0AC
Product Name Magnetic Starter
AC Motor Phase Single; Three
IEC Size F
Overload Protection Bimetallic
Starter Type Reversing
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
Solid State Overload/Relay - 18854497 - Radwell International
Specs
Device Technology Solid State
View Details
Auxiliary Contact - 27188632 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 10 amps
View Details
3 Pole AC Coil Contactors - MC-85A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details