Eaton Corporation Magnetic Starter AE56DN0AC

Description
FULL VOLTAGE, REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 4 KW AT 220 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 4 KW AT 220 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AE56DN0AC - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AE56DN0AC
Magnetic Starter AE56DN0AC
FULL VOLTAGE, REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 4 KW AT 220 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
  • FULL VOLTAGE, REVERSING TYPE
  • IEC D SIZE
  • 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • OPEN, DIN RAIL MOUNT ENCLOSURE TYPE
  • IEC CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 4 KW AT 220 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • APPROVAL UL, CSA
  • NUMBER OF POLE 3
  • AE56 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AE56DN0AC
Product Name Magnetic Starter
AC Motor Phase Single; Three
IEC Size D
Overload Protection Bimetallic
Starter Type Reversing
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09L01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
DRMS Series Hybrid Motor Starter with SS/ST - DRMS48D92 - Sensata Technologies
Specs
Device Technology Solid State
AC Motor Phase Three
Control Voltage 10 to 30 volts
View Details
2 suppliers