Eaton Corporation Magnetic Starter AN56GN0BB

Description
FULL VOLTAGE, REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3 PHASE, 25 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN56 MODEL
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3 PHASE, 25 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN56 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AN56GN0BB - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AN56GN0BB
Magnetic Starter AN56GN0BB
FULL VOLTAGE, REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3 PHASE, 25 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE NUMBER OF POLE 3 AN56 MODEL
  • FULL VOLTAGE, REVERSING TYPE
  • NEMA 2 SIZE
  • 45 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE
  • 1NO-1NC AUXILIARY CONTACT
  • 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3 PHASE, 25 HP AT 380 V 50 HZ/480/600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • NUMBER OF POLE 3
  • AN56 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AN56GN0BB
Product Name Magnetic Starter
Standard Rating NEMA
AC Motor Phase Single; Three
NEMA Size 2
Overload Protection Bimetallic
Starter Type Reversing
Unlock Full Specs
to access all available technical data

Similar Products

Contactor/Starter Coil - 8397 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 130 volts
View Details
Solid State Overload/Relay - 66774960 - Radwell International
Specs
Continuous Current 75 amps
View Details
Automotive Contactors - 2138084-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0015 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details