FULL VOLTAGE, REVERSING TYPE
IEC L SIZE
85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE
22 KW AT 220 V 3 PHASE, 37 KW AT 660 V 3 PHASE, 45 KW AT 380/415/440 V 3 PHASE, 55 KW AT 500/550 V 3 PHASE, 7-1/2 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 25 HP AT 208 V 3 PHASE, 30 HP AT 240 V 3 PHASE, 60 HP AT 480 V 3 PHASE, 75 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
APPROVAL UL, CSA
NUMBER OF POLE 3
AE56 MODEL
Eaton Corporation
Done
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE
IEC L SIZE
85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE
22 KW AT 220 V 3 PHASE, 37 KW AT 660 V 3 PHASE, 45 KW AT 380/415/440 V 3 PHASE, 55 KW AT 500/550 V 3 PHASE, 7-1/2 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 25 HP AT 208 V 3 PHASE, 30 HP AT 240 V 3 PHASE, 60 HP AT 480 V 3 PHASE, 75 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
APPROVAL UL, CSA
NUMBER OF POLE 3
AE56 MODEL
FULL VOLTAGE, REVERSING TYPE
IEC L SIZE
85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE
22 KW AT 220 V 3 PHASE, 37 KW AT 660 V 3 PHASE, 45 KW AT 380/415/440 V 3 PHASE, 55 KW AT 500/550 V 3 PHASE, 7-1/2 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 25 HP AT 208 V 3 PHASE, 30 HP AT 240 V 3 PHASE, 60 HP AT 480 V 3 PHASE, 75 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
APPROVAL UL, CSA
NUMBER OF POLE 3
AE56 MODEL
FULL VOLTAGE, REVERSING TYPE
IEC L SIZE
85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE
22 KW AT 220 V 3 PHASE, 37 KW AT 660 V 3 PHASE, 45 KW AT 380/415/440 V 3 PHASE, 55 KW AT 500/550 V 3 PHASE, 7-1/2 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 25 HP AT 208 V 3 PHASE, 30 HP AT 240 V 3 PHASE, 60 HP AT 480 V 3 PHASE, 75 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS