Eaton Corporation Magnetic Starter AE16DN0AC

Description
NON REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 4 KW AT 220 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE16 MODEL
Datasheet
Description
NON REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 4 KW AT 220 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AE16DN0AC - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AE16DN0AC
Magnetic Starter AE16DN0AC
NON REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 4 KW AT 220 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE16 MODEL
  • NON REVERSING TYPE
  • IEC D SIZE
  • 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • OPEN, DIN RAIL MOUNT ENCLOSURE TYPE
  • IEC CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 4 KW AT 220 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • APPROVAL UL, CSA
  • NUMBER OF POLE 3
  • AE16 MODEL
Supplier's Site Datasheet
Starter - 162199 - Radwell International
Willingboro, NJ, United States
Starter
162199
Starter 162199
STARTER, IEC, OPEN, 3POLE, SIZE D, 120V COIL, FOR REPLACEMENT ONLY. FREE 2 YEAR RADWELL WARRANTY

STARTER, IEC, OPEN, 3POLE, SIZE D, 120V COIL, FOR REPLACEMENT ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number AE16DN0AC 162199
Product Name Magnetic Starter Starter
AC Motor Phase Single; Three
IEC Size D
Overload Protection Bimetallic
Continuous Current 18 to 32 amps
Motor Voltage 110 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Starter - 6514914 - Radwell International
Fuji Electric Corp. of America
View Details
Motor Starters - 206112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
Contactor - 16099760 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Continuous Current 12 amps
Motor Voltage 240 volts
View Details