FULL VOLTAGE, REVERSING TYPE
IEC A SIZE
7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN, DIN RAIL MOUNT ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE
1.1 KW AT 220 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 3 HP AT 480 V 3 PHASE, 5 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
APPROVAL UL, CSA
NUMBER OF POLE 3
AE56 MODEL
Eaton Corporation
Done
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE
IEC A SIZE
7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN, DIN RAIL MOUNT ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE
1.1 KW AT 220 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 3 HP AT 480 V 3 PHASE, 5 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
APPROVAL UL, CSA
NUMBER OF POLE 3
AE56 MODEL
FULL VOLTAGE, REVERSING TYPE
IEC A SIZE
7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN, DIN RAIL MOUNT ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE
1.1 KW AT 220 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 3 HP AT 480 V 3 PHASE, 5 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
APPROVAL UL, CSA
NUMBER OF POLE 3
AE56 MODEL
FULL VOLTAGE, REVERSING TYPE
IEC A SIZE
7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN, DIN RAIL MOUNT ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE
1.1 KW AT 220 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 3 HP AT 480 V 3 PHASE, 5 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS