Eaton Corporation Magnetic Starter AE56DN0BC

Description
FULL VOLTAGE, REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 4 KW AT 220 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 4 KW AT 220 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AE56DN0BC - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AE56DN0BC
Magnetic Starter AE56DN0BC
FULL VOLTAGE, REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 4 KW AT 220 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 1/3 PHASE APPROVAL UL, CSA NUMBER OF POLE 3 AE56 MODEL
  • FULL VOLTAGE, REVERSING TYPE
  • IEC D SIZE
  • 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • OPEN, DIN RAIL MOUNT ENCLOSURE TYPE
  • IEC CONSTRUCTION STANDARD
  • 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE
  • 4 KW AT 220 V 3 PHASE, 5.5 KW AT 660 V 3 PHASE, 7.5 KW AT 380/415/440 V 3 PHASE, 11 KW AT 500/550 V 3 PHASE, 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 208/240 V 3 PHASE, 10 HP AT 480 V 3 PHASE, 15 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 1/3 PHASE
  • APPROVAL UL, CSA
  • NUMBER OF POLE 3
  • AE56 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AE56DN0BC
Product Name Magnetic Starter
AC Motor Phase Single; Three
IEC Size D
Overload Protection Bimetallic
Starter Type Reversing
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-40A-AC277V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 25468343 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 4
View Details
IEC 9 A Contactor - 100-C09UF10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details