NON REVERSING TYPE
IEC N SIZE
140 AMPERE (UL), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE
1NO AUXILIARY CONTACT
37 KW AT 220 V 3 PHASE, 45 KW AT 660 V 3 PHASE, 75 KW AT 380/415/440 V 3 PHASE, 90 KW AT 500/550 V 3 PHASE, 10 HP AT 115/230 V 1 PHASE, 40 HP AT 208 V 3 PHASE, 50 HP AT 240 V 3 PHASE, 100 HP AT 480 V 3 PHASE, 125 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
APPROVAL UL, CSA
NUMBER OF POLE 3
AE16 MODEL
Eaton Corporation
Done
Datasheet
Description
NON REVERSING TYPE
IEC N SIZE
140 AMPERE (UL), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE
1NO AUXILIARY CONTACT
37 KW AT 220 V 3 PHASE, 45 KW AT 660 V 3 PHASE, 75 KW AT 380/415/440 V 3 PHASE, 90 KW AT 500/550 V 3 PHASE, 10 HP AT 115/230 V 1 PHASE, 40 HP AT 208 V 3 PHASE, 50 HP AT 240 V 3 PHASE, 100 HP AT 480 V 3 PHASE, 125 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
APPROVAL UL, CSA
NUMBER OF POLE 3
AE16 MODEL
NON REVERSING TYPE
IEC N SIZE
140 AMPERE (UL), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE
1NO AUXILIARY CONTACT
37 KW AT 220 V 3 PHASE, 45 KW AT 660 V 3 PHASE, 75 KW AT 380/415/440 V 3 PHASE, 90 KW AT 500/550 V 3 PHASE, 10 HP AT 115/230 V 1 PHASE, 40 HP AT 208 V 3 PHASE, 50 HP AT 240 V 3 PHASE, 100 HP AT 480 V 3 PHASE, 125 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
1/3 PHASE
APPROVAL UL, CSA
NUMBER OF POLE 3
AE16 MODEL
NON REVERSING TYPE
IEC N SIZE
140 AMPERE (UL), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE
1NO AUXILIARY CONTACT
37 KW AT 220 V 3 PHASE, 45 KW AT 660 V 3 PHASE, 75 KW AT 380/415/440 V 3 PHASE, 90 KW AT 500/550 V 3 PHASE, 10 HP AT 115/230 V 1 PHASE, 40 HP AT 208 V 3 PHASE, 50 HP AT 240 V 3 PHASE, 100 HP AT 480 V 3 PHASE, 125 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE
BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS