Eaton Corporation Magnetic Starter AN16SN0AB

Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO LEFT MOUNT AUXILIARY CONTACT 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE APPROVAL UL, CSA APPLICABLE STANDARD IEC 158, NEMA, VDE, BS NUMBER OF POLE 3 AN16 MODEL
Datasheet
Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO LEFT MOUNT AUXILIARY CONTACT 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE APPROVAL UL, CSA APPLICABLE STANDARD IEC 158, NEMA, VDE, BS NUMBER OF POLE 3 AN16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - AN16SN0AB - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
AN16SN0AB
Magnetic Starter AN16SN0AB
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO LEFT MOUNT AUXILIARY CONTACT 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER RATING/VOLTAGE BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS 3 PHASE APPROVAL UL, CSA APPLICABLE STANDARD IEC 158, NEMA, VDE, BS NUMBER OF POLE 3 AN16 MODEL
  • FULL VOLTAGE, NON REVERSING TYPE
  • NEMA 5 SIZE
  • 270 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 1NO LEFT MOUNT AUXILIARY CONTACT
  • 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER RATING/VOLTAGE
  • BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS
  • 3 PHASE
  • APPROVAL UL, CSA
  • APPLICABLE STANDARD IEC 158, NEMA, VDE, BS
  • NUMBER OF POLE 3
  • AN16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number AN16SN0AB
Product Name Magnetic Starter
Standard Rating NEMA
NEMA Size 5
Overload Protection Bimetallic
Starter Type Full Voltage Non-reversing Starter
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-225A-24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09KB10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Solid State Overload/Relay - 58813099 - Radwell International
Specs
Control Voltage 1 to 32 volts
Continuous Current 3 amps
View Details
Motor Starters - 206152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details